EN
  • EN
  • DE

LT1228CS8

Part No LT1228CS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 100MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 3500 V/μs
-3db Bandwidth 100MHz
Current - Input Bias 10μA
Voltage - Input Offset 3mV
Operating Supply Current 6mA
Channel Output Current 125mA
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 087464-LT1228CS8
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1228CS8 CAD Model

Description

Product Overview: LT1228CS8

The LT1228CS8 is a versatile and high-performance current feedback amplifier from Linear Technology. This product is designed to cater to a wide range of applications, including video and RF amplification, due to its exceptional bandwidth and slew rate characteristics.

Key Features

  • High Frequency Performance: With a gain bandwidth of 100MHz and a slew rate of 250V/µs, the LT1228CS8 is optimized for high-speed signal processing applications.
  • Adjustable Gain: The amplifier allows for gain adjustment without compromising bandwidth, which makes it suitable for flexible design configurations.
  • Low Distortion: It offers low distortion performance, making it ideal for high-fidelity audio and video systems.
  • Operational Versatility: The LT1228CS8 can operate with dual ±5V up to ±15V power supplies, allowing it to fit into various circuit designs.
  • Package: It comes in an 8-lead SO package, ensuring a compact footprint for space-constrained applications.

Applications

The LT1228CS8 is suitable for a broad range of applications, including:

  • Cable drivers
  • Video amplifiers
  • RF amplification
  • ADC/DAC buffers
  • Active filters
  • Test equipment

Reliability and Quality

Linear Technology ensures that the LT1228CS8 meets the highest quality and reliability standards. Each unit undergoes rigorous testing to guarantee performance even under extreme conditions. Users can trust in the dependable operation of this amplifier for critical and demanding applications.

Conclusion

The LT1228CS8 from Linear Technology stands out as a high-speed, low-distortion current feedback amplifier that is both versatile and reliable. Its superior performance specifications make it an excellent choice for designers who require a component that delivers consistent results in high-frequency and precision applications. Whether for professional audio/video equipment or sophisticated measurement systems, the LT1228CS8 is engineered to exceed expectations.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1112 $69.3336
6+ $18.9630 $113.7780
9+ $18.3704 $165.3336
12+ $17.7778 $213.3336
15+ $17.1852 $257.7780
20+ $15.4075 $308.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,057 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess