EN
  • EN
  • DE

LT1236AIN8-10#PBF

Part No LT1236AIN8-10#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 10V 8DIP / V-Ref Precision 10V 10mA 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series, Shunt, Buried Zener
Output Type Fixed
Output Voltage 10V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 6μVp-p
Noise - 10Hz to 10kHz 3.5μVrms
Voltage - Input 11.5 V ~ 40 V
Operating Supply Current 2mA
Current - Cathode 1.7mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780335-LT1236AIN8-10#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1236
Introduction Date February 09, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1236AIN8-10#PBF CAD Model

Description

LT1236AIN8-10#PBF Precision Voltage Reference

The LT1236AIN8-10#PBF is a high-precision voltage reference component manufactured by Linear Technology, now part of Analog Devices. It is designed to offer a stable and precise reference voltage for various applications, including high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and precision measurement instruments. This component is notable for its low noise and excellent temperature stability, making it an ideal choice for critical electronic systems where accuracy is paramount.

Key Features

  • Output Voltage: The LT1236AIN8-10#PBF provides a fixed 10V output, which is maintained with high accuracy over temperature and time.
  • Temperature Coefficient: It has an impressive low temperature coefficient, typically 5ppm/°C, ensuring minimal deviation in output voltage with changes in ambient temperature.
  • Long-Term Stability: The device demonstrates excellent long-term stability, with a typical drift of less than 20ppm per 1,000 hours of operation at full-rated conditions.
  • Low Noise: It features low output noise, which is critical for sensitive applications where signal integrity is crucial.
  • Supply Voltage Range: The LT1236AIN8-10#PBF operates with a supply voltage range that comfortably exceeds the output voltage, ensuring reliable performance under varying supply conditions.
  • Package: This voltage reference comes in an 8-lead PDIP package, which is suitable for through-hole mounting on printed circuit boards (PCBs).

Applications

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Industrial instrumentation
  • Laboratory equipment
  • Professional audio equipment

The LT1236AIN8-10#PBF is a testament to Linear Technology's commitment to producing high-quality, reliable components for precision electronics. Its robust design and stringent performance specifications make it a top choice for engineers and designers looking to ensure the accuracy and stability of their electronic systems.

You May Also Be Interested in

Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $16.2350
Analog Devices Inc.
IC VREF SERIES 0.75% TSOT23-5 / Series Voltage Reference IC Fixed 0.4V V ±0.75% 200 µA TSOT-23-5
Lowest to $6.7085
Linear Technology
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.02% 8LCC / Series Voltage Reference IC Fixed 5V V ±0.02% 10 mA 8-CLCC (5x5)
Lowest to $92.5374
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3 / Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA TO-92-3
Lowest to $0.7083
Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337
ON Semiconductor
IC VREF SHUNT ADJ 0.5% SOT23F-3 / Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23F-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Texas Instruments
IC VOLTAGE REFERENCE
Lowest to $6.5670

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess