The LT1236AIS8-5 is a high-precision voltage reference component from Linear Technology, renowned for its stability and accuracy in critical applications. This device is designed to provide a stable 5V output with minimal deviation over temperature, load, and time, making it an ideal choice for high-performance data converters, precision instruments, and advanced control systems.
Key Features
- High Accuracy: The LT1236AIS8-5 boasts an impressive initial accuracy of ±0.05%, ensuring reliable and precise voltage reference for sensitive electronic circuits.
- Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, users can expect consistent performance across a wide temperature range.
- Long-Term Stability: Demonstrating excellent long-term stability of less than 20ppm typical drift per 1000 hours, this component maintains its precision over time.
- Low Noise: It features low output noise, which is critical for high-resolution analog-to-digital and digital-to-analog conversions, ensuring signal integrity and accuracy.
- Output Current Capability: The LT1236AIS8-5 can source or sink up to 10mA of output current, providing flexibility in a variety of design applications.
- Package: Encased in an 8-lead SOIC package, it is both compact and easy to integrate into space-constrained designs.
Applications
The precision and reliability of the LT1236AIS8-5 make it suitable for a range of applications, including:
- High-resolution analog-to-digital converters (ADCs)
- Digital-to-analog converters (DACs)
- Precision instrumentation
- Industrial control systems
- Medical equipment
Technical Specifications
Parameter
Value
Output Voltage
5V
Initial Accuracy
±0.05%
Temperature Coefficient
10ppm/°C max
Long-term Stability
Output Noise (10Hz to 10kHz)
1.5µVp-p max
Load Regulation
35ppm/mA max
Supply Current
1.2mA max
With its exceptional performance and robustness, the LT1236AIS8-5 from Linear Technology stands out as a superior choice for precision voltage reference needs in sophisticated electronic systems.