LT1236BCS8-5 Precision Reference Voltage Source
The LT1236BCS8-5 is a high-precision voltage reference module designed and manufactured by Linear Technology, a company renowned for its high-quality power management and analog solutions. This product is specifically engineered to provide a stable and accurate 5V reference voltage, making it an ideal component for precision data converters, digital voltmeters, and other sensitive electronic equipment requiring a precise voltage reference.
Key Features:
- High Accuracy: The LT1236BCS8-5 boasts an impressive initial accuracy of 0.05%, ensuring minimal deviation and high reliability for critical applications.
- Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, this component provides a stable output across a wide range of temperatures, making it suitable for demanding environments.
- Long-Term Stability: Over time, the LT1236BCS8-5 exhibits excellent stability, with a typical drift of less than 20ppm per 1000 hours, ensuring consistent performance throughout the product's lifespan.
- Low Noise: The device features a low output noise of 1.0µVP-P/10Hz to 10kHz, which is critical for high-precision applications where noise can significantly impact performance.
- Drop-In Replacement: Designed in an 8-lead SOIC package, the LT1236BCS8-5 is a drop-in replacement for many standard references, facilitating easy upgrades or replacements without significant redesign.
Applications:
The LT1236BCS8-5 is versatile and can be used in a variety of applications that demand high precision and stability. Some common applications include:
- Precision data systems
- High-resolution converters
- Industrial instrumentation
- Medical equipment
- Laboratory equipment
- Calibration systems
Technical Specifications:
For engineers and designers considering the LT1236BCS8-5 for their systems, here are some of the technical specifications:
- Output Voltage: 5V
- Initial Accuracy: ±0.05%
- Temperature Coefficient: 10ppm/°C max
- Output Noise: 1.0µVP-P/10Hz to 10kHz
- Supply Voltage: 7V to 20V
- Operating Temperature Range: -40°C to 85°C
With its combination of precision, stability, and reliability, the LT1236BCS8-5 from Linear Technology stands out as a top choice for professionals seeking a high-quality reference voltage source.