Product Overview: LT1236CCN8-5 Precision Voltage Reference
The LT1236CCN8-5 is a high-precision voltage reference component from Linear Technology, designed to offer both accuracy and stability for critical applications that require a stable voltage reference. This device is particularly suitable for high-performance data converters, industrial instrumentation, and precision measurement equipment.
Key Features
- Output Voltage: The LT1236CCN8-5 provides a fixed 5V output, which is ideal for many standard circuits and systems.
- High Accuracy: It boasts an impressive initial accuracy of ±0.05%, ensuring reliable performance and consistent output.
- Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, the device maintains its precision across a wide temperature range, making it suitable for challenging environmental conditions.
- Long-Term Stability: Offering excellent long-term stability of less than 20ppm typical drift per 1,000 hours, the LT1236CCN8-5 is a dependable reference source over time.
- Low Noise: The component is designed to have low output noise, which is crucial for sensitive electronic applications where noise can significantly impact performance.
- Supply Range: It can operate with a supply range from 7V to 20V, providing flexibility in various power supply configurations.
- Package: The LT1236CCN8-5 is available in an 8-pin DIP package, which is convenient for breadboard prototyping and easy integration into existing designs.
Applications
The LT1236CCN8-5 precision voltage reference is versatile and can be used in a variety of applications, including:
- High-resolution analog-to-digital (A/D) and digital-to-analog (D/A) converters
- Precision measurement and test equipment
- Medical instruments
- Laboratory reference standards
- Industrial control systems
With its combination of high accuracy, stability, and low noise, the LT1236CCN8-5 from Linear Technology is a top choice for engineers and designers looking for a reliable voltage reference source. Its robust design ensures consistent performance, making it a valuable component in precision electronic systems.