EN
  • EN
  • DE

LT1236CIN8-5

Part No LT1236CIN8-5
Manufacturer Linear Technology
Description Precision Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205405-LT1236CIN8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1236CIN8-5 CAD Model

Description

Product Overview: LT1236CIN8-5 Precision Voltage Reference

The LT1236CIN8-5 is a high-precision voltage reference component from Linear Technology, renowned for its stability and accuracy. This device is designed to provide a fixed 5V output with a remarkable precision that is crucial for high-performance analog circuits. Its robust design and superior specifications make it an ideal choice for demanding applications requiring a stable voltage reference.

Key Features

  • Precision Reference Voltage: The LT1236CIN8-5 offers a precise 5V output, which is crucial for the integrity of analog signals in various electronic applications.
  • Low Temperature Coefficient: With a low temperature coefficient, this component ensures minimal deviation in output voltage over a wide temperature range, maintaining performance consistency.
  • Excellent Long-Term Stability: Over time, the LT1236CIN8-5 demonstrates exceptional stability, which is essential for long-term reliability in critical systems.
  • Low Noise: This voltage reference exhibits low noise characteristics, making it suitable for sensitive electronic applications where signal integrity is paramount.
  • High Output Current: The device is capable of sourcing or sinking high output current, offering flexibility in a variety of circuit configurations.

Applications

The LT1236CIN8-5 is versatile and can be used across a broad range of applications, including:

  • Precision data converters
  • High-resolution analog-to-digital and digital-to-analog converters
  • Industrial instrumentation
  • Medical devices
  • Professional audio equipment

This voltage reference comes in an 8-lead PDIP package, which is suitable for through-hole mounting, providing ease of integration into a variety of circuit boards. The LT1236CIN8-5's performance is backed by Linear Technology's reputation for quality and reliability in the field of analog and power management technology.

For designers and engineers seeking a reliable and high-precision voltage reference, the LT1236CIN8-5 is a component that stands out for its exceptional performance and stability, ensuring that your electronic designs operate at their highest potential.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess