EN
  • EN
  • DE

LT1241IS8#TRPBF

Part No LT1241IS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.2 V to 25 V
Frequency - Switching 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 100°C (TA)
Case / Package 8-SOIC
Win Source Part Number 105638-LT1241IS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1241IS8#TRPBF CAD Model

Description

Product Overview: LT1241IS8#TRPBF

The LT1241IS8#TRPBF is a high-quality PWM (Pulse Width Modulation) controller from Linear Technology, designed for a wide range of power conversion applications. This advanced controller integrates multiple features to ensure efficient and reliable operation in systems requiring DC to DC conversion, such as power supplies, converters, and other electronic equipment.

Key Features

  • Voltage Range: The LT1241IS8#TRPBF operates over a wide input voltage range, making it versatile for various applications.
  • Frequency: It offers a high switching frequency, which allows for smaller external components, resulting in a compact and cost-effective power supply design.
  • Current Mode Operation: The device's current mode operation provides excellent transient response and cycle-by-cycle current limiting, which enhances the protection and performance of the end application.
  • Automatic Burst Mode® Operation: This feature ensures high efficiency at low output loads by reducing the switching frequency and minimizing quiescent current draw.
  • Thermal Protection: Built-in thermal shutdown ensures that the device operates within safe temperature limits, protecting both the controller and the overall system from thermal overstress.

Package and Availability

The LT1241IS8#TRPBF is packaged in a compact 8-lead SOIC, which is suitable for space-constrained applications. The surface-mount package is designed for automated assembly processes, and the part number includes a tape and reel suffix (TRPBF) indicating packaging suitable for high-volume production environments.

Applications

With its robust design and integrated features, the LT1241IS8#TRPBF is ideal for a variety of applications, including:

  • Switching power supplies
  • DC/DC converters
  • Telecommunications equipment
  • Industrial power systems
  • Battery-operated devices

In conclusion, the LT1241IS8#TRPBF from Linear Technology is a reliable and efficient solution for designers looking to implement advanced PWM control in their power conversion systems. Its combination of features, thermal protection, and high-frequency operation make it a versatile choice for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8191 $61.3719
21+ $5.5948 $117.4908
32+ $5.4204 $173.4528
45+ $5.2449 $236.0205
57+ $5.0705 $289.0185
77+ $4.5461 $350.0497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess