EN
  • EN
  • DE

LT1254CN#PBF

Part No LT1254CN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO QUAD 270MHZ 14DIP / Video Amp Quad ±14V 28V 14-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Current Feedback
Number of Circuits 4
-3db Bandwidth 270MHz
SR - Slew Rate 250 V/μs
Operating Supply Current 6mA
Output Current per Channel 55mA
Dual Supply Voltage (±) 4 V ~ 28 V, ±2 V ~ 14 V
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 780358-LT1254CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1254
Introduction Date January 19, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1254CN#PBF CAD Model

Description

The LT1254CN#PBF is a high-performance quad operational amplifier (op-amp) designed and manufactured by Linear Technology, a brand well-known for its precision electronic components. This particular model boasts an array of features that make it suitable for a variety of applications, including video, audio, and instrumentation systems.

Key Features

  • Wide Bandwidth: The LT1254CN#PBF offers a wide bandwidth of 35MHz, which allows it to handle signals with high frequency without significant distortion, making it ideal for video processing and other high-speed applications.
  • Low Noise: With its low noise specifications, the LT1254CN#PBF ensures a clean signal amplification, which is critical in audio and instrumentation where signal integrity is paramount.
  • High Slew Rate: A high slew rate of 400V/µs allows this op-amp to respond quickly to changes in the input signal, which is beneficial for fast-operating circuits and ensures minimal lag in signal processing.
  • Single Supply Operation: This device can operate from a single supply voltage, ranging from 4V to 36V, or dual supplies of ±2V to ±18V, providing flexibility in various circuit designs.
  • Low Distortion: The LT1254CN#PBF is designed to offer low harmonic distortion, which is especially useful in high-fidelity audio applications and other systems where maintaining the integrity of the original signal is crucial.

Applications

The LT1254CN#PBF's robust feature set makes it suitable for a diverse range of applications. It is often utilized in:

  • Video amplifiers and buffers
  • Audio processing equipment
  • Cable drivers
  • Active filters
  • Data acquisition systems
  • Test equipment

Quality and Reliability

Linear Technology ensures that each LT1254CN#PBF op-amp is rigorously tested to meet high standards of quality and reliability. The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, adhering to environmental standards for electronic components.

Summary

The LT1254CN#PBF from Linear Technology is a versatile, high-performance quad operational amplifier designed for applications that demand high bandwidth, low noise, and fast response times. Its ability to operate on a wide range of power supplies, along with its low distortion characteristics, make it a reliable choice for professionals in the fields of video, audio, and electronic instrumentation.

You May Also Be Interested in

Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4812 $53.7744
28+ $3.6769 $102.9532
43+ $3.5620 $153.1660
59+ $3.4471 $203.3789
76+ $3.3322 $253.2472
101+ $2.9875 $301.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess