EN
  • EN
  • DE

LT1256CS33

Part No LT1256CS33
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071374-LT1256CS33
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1256CS33 CAD Model

Description

Product Overview: LT1256CS33

The LT1256CS33 is a high-performance, dual-channel, current feedback operational amplifier designed by Linear Technology, now part of Analog Devices. It stands out in the market for its exceptional speed and accuracy, making it an ideal choice for a wide range of applications, including video and telecommunications systems, A/D converters, and high-speed signal processing circuits.

Key Features

  • High Speed: The LT1256CS33 boasts a high slew rate and fast settling time, ensuring quick response to signal changes which is critical for high-speed applications.
  • Low Distortion: With its low harmonic distortion, the product delivers clean and accurate amplification, preserving the integrity of the original signal.
  • Dual Amplifiers: The inclusion of two amplifiers in a single package not only saves space but also simplifies the design of differential or multichannel systems.
  • Wide Supply Range: The device can be powered by a wide range of supply voltages, offering flexibility in various circuit designs and applications.
  • Robust Output Drive: Capable of driving heavy loads, the LT1256CS33 can handle challenging industrial environments and drive signals over long cable runs.

Applications

  • Video Signal Processing
  • Telecommunications Systems
  • Data Acquisition Systems
  • High-Speed A/D Converters
  • Professional Audio Equipment

Technical Specifications

Parameter Value
Number of Channels 2
Supply Voltage (Min) ±2.5V
Supply Voltage (Max) ±15V
Operating Temperature Range -40°C to 85°C
Package/Case 16-SOIC

The LT1256CS33 from Linear Technology is a testament to the company's commitment to providing high-quality, reliable components for advanced electronic systems. Its blend of speed, power, and precision makes it a versatile choice for engineers and designers looking to push the boundaries of performance in their applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess