The LT1285CS8-2 is a robust and high-performance low-dropout voltage regulator (LDO) designed and manufactured by Linear Technology, a brand well-known for its precision and reliability in the field of power management integrated circuits. This particular component is crafted to deliver a consistent and stable output voltage, making it an ideal choice for sensitive electronic applications where voltage precision is critical.
Key Features
- Output Voltage: The LT1285CS8-2 provides a fixed output voltage of 2V, which is suitable for low-voltage operations in modern electronic devices.
- Dropout Voltage: It boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and improving overall system efficiency.
- Current Capacity: This LDO can deliver up to 500mA of output current, making it capable of powering a wide range of components, from simple sensors to more demanding processors.
- Package: Housed in an 8-lead SOIC package, the LT1285CS8-2 is compact and easy to integrate into various circuit designs without taking up significant board space.
- Thermal Performance: Its excellent thermal performance ensures reliability and longevity even under conditions of high ambient temperatures or significant load fluctuations.
- Protection Features: The device includes built-in protection features such as overcurrent protection and thermal shutdown, which safeguard the regulator and the downstream circuitry from potential damage due to abnormal operating conditions.
Applications
The LT1285CS8-2 is versatile and can be used in a multitude of applications, including but not limited to:
- Portable electronics
- Battery-powered devices
- Microprocessor supply
- Power supplies for analog circuits
- Automotive electronics
In conclusion, the LT1285CS8-2 from Linear Technology is a high-quality voltage regulator that offers stable performance, compact size, and valuable protection features. It is a reliable choice for designers looking to ensure a constant voltage supply in their electronic projects.