EN
  • EN
  • DE

LT391J

Part No LT391J
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071710-LT391J
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT391J CAD Model

Description

Linear Technology's LT391J: Precision Voltage Reference

Linear Technology's LT391J sets the standard for precision, stability, and reliability in voltage reference technology. Designed for demanding applications that require a high-precision reference voltage, the LT391J is an ideal choice for professionals in various fields, including test equipment, data acquisition systems, and high-end instrumentation.

Key Features:

  • High Accuracy: The LT391J offers an impressive initial accuracy, ensuring precise voltage regulation for sensitive circuits.
  • Low Temperature Coefficient: With a temperature coefficient that is meticulously controlled, this voltage reference maintains its accuracy across a wide temperature range, making it suitable for applications that experience environmental fluctuations.
  • Long-Term Stability: Over time, the LT391J demonstrates minimal deviation in performance, providing consistent and reliable operation for long-term projects.
  • Low Noise: It boasts an exceptionally low noise output, which is critical for high-precision analog circuits where noise can significantly affect performance.
  • Wide Operating Range: The LT391J is versatile, with a broad operating range that accommodates a variety of power supplies and conditions.

Applications:

The LT391J is suited for a range of applications where precision is paramount. It is commonly used in:

  • High-Precision Data Converters
  • Portable Test Instruments
  • Medical Devices
  • Laboratory Equipment
  • Industrial Control Systems

Technical Specifications:

Linear Technology provides detailed technical specifications for the LT391J, including the input voltage range, output voltage range, and package options. Engineers and designers can access the datasheet for comprehensive information to ensure the LT391J meets the needs of their specific applications.

Quality and Support:

Linear Technology is known for its commitment to quality, and the LT391J is no exception. Customers can expect robust support, with resources available for design integration and troubleshooting. The LT391J is not just a component; it's a reliable foundation for precision electronics.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess