EN
  • EN
  • DE

LT1302CS8#TRPBF

Part No LT1302CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 8V
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 25V (Switch)
Output Current 2A (Switch)
Frequency - Switching 220kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058114-LT1302CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1302CS8#TRPBF CAD Model

Description

Product Overview: LT1302CS8#TRPBF

The LT1302CS8#TRPBF is a high-performance, micropower step-up DC/DC converter designed by Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of analog integrated circuits. This component is specifically engineered to cater to applications requiring a compact power solution that can efficiently convert low voltage inputs to higher voltage outputs, while maintaining excellent power conversion efficiency.

Key Features

  • Wide Input Voltage Range: The LT1302CS8#TRPBF can operate with input voltages as low as 1.8V, making it ideal for portable applications powered by single or multiple battery cells.
  • Adjustable Output Voltage: Users can set the output voltage from 3.3V to as high as 14V, providing versatility for different circuit requirements.
  • High Efficiency: With efficiencies up to 87%, this converter ensures minimal power loss during operation, which is crucial for battery-powered devices.
  • Low Quiescent Current: The device features a quiescent current of only 120µA, which helps in prolonging battery life in portable applications.
  • High Switching Frequency: A switching frequency of up to 600kHz allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint of the power supply design.
  • Soft-Start Function: This feature limits inrush current during startup, providing additional protection for the converter and the load.

Applications

The LT1302CS8#TRPBF is a versatile component suitable for a wide range of applications, including but not limited to:

  • Portable Instruments
  • Medical Devices
  • Handheld Computers
  • GPS Receivers
  • Wireless Transmitters

Package and Reliability

Packaged in an 8-lead SOIC form factor, the LT1302CS8#TRPBF occupies minimal space on a printed circuit board, making it an excellent choice for compact electronic designs. Its extended temperature range ensures reliable operation in various environmental conditions, and its tape and reel packaging (indicated by the 'TRPBF' suffix) facilitates automated manufacturing processes.

With its combination of efficiency, power density, and flexibility, the LT1302CS8#TRPBF from Linear Technology stands as a prime solution for designers looking to enhance the performance and extend the battery life of their portable or space-constrained power systems.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1555 $65.2440
18+ $6.6921 $120.4578
27+ $6.4830 $175.0410
37+ $6.2740 $232.1380
48+ $6.0649 $291.1152
64+ $5.4377 $348.0128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess