The LT1302CS8 is a high-performance, micropower step-up DC/DC converter from Linear Technology, designed to provide a compact and efficient power solution for portable and battery-powered applications. This device is housed in an 8-lead SO package, offering a space-saving footprint for designs where board real estate is at a premium.
Key Features
- High Efficiency: The LT1302CS8 boasts a high conversion efficiency, capable of delivering a continuous output current of up to 600mA with a typical efficiency of over 90%. This makes it an ideal choice for extending battery life in portable devices.
- Adjustable Output Voltage: Users can set the output voltage from 2.5V to 8V, providing flexibility for various applications and ensuring compatibility with a wide range of peripherals and components.
- Low Quiescent Current: The device features a low quiescent current of only 120µA, which is critical for battery-powered applications where power conservation is a priority.
- Wide Input Voltage Range: With an input voltage range of 1.8V to 8V, the LT1302CS8 is versatile enough to operate from a single cell to multiple battery configurations, or even from regulated supply rails.
Applications
The LT1302CS8 is suitable for a broad range of applications, including but not limited to:
- Portable Instruments
- Medical Devices
- Handheld Computers
- GPS Receivers
- Small LCD Panels
Technical Specifications
Parameter
Value
Package Type
8-Lead SO
Output Current (max)
600mA
Efficiency
Up to 90%
Quiescent Current
120µA
Input Voltage Range
1.8V to 8V
Adjustable Output Voltage
2.5V to 8V
For designers seeking a reliable and compact power management solution, the LT1302CS8 from Linear Technology stands out as a robust choice, offering a mix of high efficiency, low power consumption, and design flexibility.