EN
  • EN
  • DE

LT1306ES8#PBF

Part No LT1306ES8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5V 2.3A 8SOIC / Conv DC-DC 1.8V to 10V Synchronous Step Up Single-Out 5.5V 2.3A 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 10V
Output Voltage 5V
Output Current 2.3A (Switch)
Frequency - Switching 310kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780369-LT1306ES8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1306
Introduction Date April 27, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1306ES8#PBF CAD Model

Description

Product Overview: LT1306ES8#PBF

The LT1306ES8#PBF is a versatile, high-performance DC/DC converter from Linear Technology, designed to meet the needs of a wide array of portable and compact electronic devices. This component is notable for its ability to efficiently step-up input voltages to higher output voltages, making it an ideal choice for battery-powered applications where extending runtime is crucial.

Key Features

  • Wide Input Voltage Range: The LT1306ES8#PBF operates from an input voltage range of 2.0V to 10V, accommodating a variety of power sources including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: Users can set the output voltage from 2.4V to as high as 12V, providing flexibility for different circuit requirements.
  • High Efficiency: With efficiencies up to 90%, this converter ensures minimal power loss during voltage conversion, which is essential for battery-operated devices.
  • Low Quiescent Current: The device maintains a low quiescent current, further optimizing battery life for portable applications.
  • Compact Package: Housed in an 8-lead SO package, the LT1306ES8#PBF is designed for space-constrained applications.
  • Switching Frequency: The internal 1.5MHz oscillator allows the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.

Applications

The LT1306ES8#PBF is particularly well-suited for applications such as:

  • Portable Medical Devices
  • Handheld Instruments
  • Battery-Operated Equipment
  • Power Backup Systems
  • Energy Harvesting

Reliability and Quality

Linear Technology ensures that its products, including the LT1306ES8#PBF, are manufactured to the highest standards of quality and reliability. This component is RoHS compliant and is designed to withstand the rigors of real-world electronic environments. It represents a reliable solution for designers looking to incorporate an efficient power management system into their applications.

Overall, the LT1306ES8#PBF is a robust and efficient choice for any project requiring a high-performance step-up DC/DC converter in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess