EN
  • EN
  • DE

ST3L01K7R

Part No ST3L01K7R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.6V/3.3V/8V 7SPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 3
Maximum Input Voltage 5.25V
Nominal Output Voltage (Min/Fixed) 2.6V, 3.3V, 8V
Dropout Voltage-Max 1.9V @ 1.2A, 1.4V @ 1A, 2.2V @ 200mA
Output Current 1.2A, 1A, 200mA
Operating Supply Current 10mA to 20mA
PSRR 30dB (100Hz to 100kHz) (MIN), 30dB (100Hz to 100kHz) (MIN), 40dB (100Hz to 100kHz) (MIN)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 7-SPAK
Win Source Part Number 1102599-ST3L01K7R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST3L01K7R CAD Model

Description

The ST3L01K7R is a highly sophisticated and versatile integrated circuit from the reputable manufacturer STMicroelectronics, designed to cater to a broad range of applications that require robust and reliable performance. This particular component is part of STMicroelectronics' extensive portfolio of semiconductor solutions, which are known for their innovation, efficiency, and durability.

Key Features

  • High Integration: The ST3L01K7R integrates multiple functions into a single chip, which helps to reduce the overall component count and save on board space, making it ideal for compact designs.
  • Power Efficiency: With the growing emphasis on energy conservation, this product is designed to operate with minimal power consumption, thereby extending battery life in portable devices and reducing power costs in stationary applications.
  • Advanced Technology: Built using cutting-edge semiconductor technology, the ST3L01K7R ensures high-performance operation, stability, and long-term reliability, which is crucial for demanding applications.
  • Versatility: The component is suitable for a wide array of applications, from industrial automation to consumer electronics, providing flexibility in design for engineers and designers.

Applications

The ST3L01K7R is adept at serving in various domains, such as:

  • Automotive systems
  • Industrial control units
  • Power management modules
  • Consumer electronic devices
  • Internet of Things (IoT) gadgets

Quality and Support

STMicroelectronics ensures that all its products, including the ST3L01K7R, meet the highest quality standards. The company provides comprehensive technical support and documentation, making it easier for developers to implement the component into their designs. Additionally, the product comes with the assurance of long-term availability, which is essential for lifecycle management in industrial applications.

Conclusion

The ST3L01K7R from STMicroelectronics stands out as a testament to the company's commitment to providing advanced, high-quality semiconductor products. Whether you're designing for automotive, industrial, or consumer markets, this integrated circuit offers the performance, efficiency, and reliability needed to create innovative and competitive products.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess