EN
  • EN
  • DE

LT1307BCMS8#PBF

Part No LT1307BCMS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.6A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 30V (Switch)
Output Current 600mA (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -20°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1058121-LT1307BCMS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1307BCMS8#PBF CAD Model

Description

The LT1307BCMS8#PBF is a high-performance, single-cell micropower step-up DC/DC converter from Linear Technology, designed to provide a compact and efficient power solution for portable electronic devices. This integrated circuit is specifically tailored for applications that require a boost in voltage from low-voltage sources such as single-cell batteries, ensuring a reliable power supply for various electronic components.

Key Features:

  • High Efficiency: The LT1307BCMS8#PBF offers an efficiency of up to 88%, minimizing power loss and extending battery life for portable devices.
  • Wide Input Voltage Range: It operates from an input voltage range of 1.5V to 15V, making it versatile for a broad spectrum of low-voltage sources.
  • Adjustable Output Voltage: The output voltage is adjustable up to 34V, providing flexibility to power a variety of circuits requiring different voltage levels.
  • Low Quiescent Current: With a quiescent current of only 20µA, it is ideal for battery-powered applications where power conservation is crucial.
  • High Switching Frequency: A 1.5MHz fixed switching frequency allows the use of small, low-cost capacitors and inductors, reducing overall solution size.
  • Internal 2A Switch: The built-in 2A switch can deliver output currents up to 600mA, depending on input voltage and output voltage settings.
  • MSOP-8 Package: Packaged in an MSOP-8, it offers a compact footprint suitable for space-constrained applications.

Applications:

The LT1307BCMS8#PBF is an excellent choice for a variety of applications, including but not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • GPS Receivers
  • Portable Media Players
  • Wireless Modems
  • Power Backup Supplies

With its robust feature set and high performance, the LT1307BCMS8#PBF from Linear Technology stands out as a versatile power management solution that can meet the demands of a wide range of portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4834 $57.9336
9+ $11.8838 $106.9542
14+ $11.5124 $161.1736
18+ $11.1411 $200.5398
24+ $10.7697 $258.4728
32+ $9.6556 $308.9792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess