EN
  • EN
  • DE

TMP512AIRSAT

Part No TMP512AIRSAT
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description IC TEMP SNSR DUAL REMOTE 16QFN / Temperature and Power Supply System Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Temp Monitoring System (Sensor), Watchdog
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C
Accuracy ±2.5°C Local(Max), ±5°C Remote(Max)
Topology ADC, Multiplexer, Register Bank
Output Type 2-Wire Serial, I2C/SMBUS
Output Alarm Yes
Output Fan No
Supply Voltage (V) 3V ~ 26V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Part Number Series TMP512
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811947-TMP512AIRSAT
Ultra Librarian 3D Model Ultra Librarian TMP512AIRSAT CAD Model

Description

The TMP512AIRSAT is a cutting-edge temperature sensor and system monitor from Texas Instruments, designed to provide precise temperature measurements and system health monitoring in a variety of applications. This device is particularly well-suited for high-performance computing, telecommunications, and industrial equipment where accurate temperature data and system diagnostics are critical for maintaining optimal performance and reliability.

Key Features

  • High Accuracy: The TMP512AIRSAT offers high-precision temperature measurements with an accuracy of ±1°C over a wide temperature range.
  • Multiple Channels: It features two temperature measurement channels—one for remote sensing and another for local sensing—allowing for simultaneous monitoring of different system parts.
  • System Monitoring: The device includes integrated system health monitors that can track voltage, current, and power, providing a comprehensive overview of system performance.
  • Programmable Limits: Users can set programmable limits for temperature, voltage, and current, enabling automatic detection and response to out-of-specification conditions.
  • Communication Interface: Communication with the TMP512AIRSAT is facilitated through an industry-standard two-wire, SMBus-compatible serial interface, ensuring easy integration with most microcontrollers and systems.
  • Compact Package: The TMP512AIRSAT comes in a small, surface-mount package, making it ideal for space-constrained applications.

Applications

The versatility of the TMP512AIRSAT allows it to be used across various industries and applications. Some common uses include:

  • Server and Data Center Monitoring
  • Telecommunication Equipment
  • Industrial Control Systems
  • Power Management Systems
  • Portable and Battery-Powered Devices

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The TMP512AIRSAT is built to meet the stringent requirements of industrial and commercial environments. Additionally, TI provides comprehensive technical support and documentation, making it easier for designers and engineers to implement the TMP512AIRSAT in their projects.

You May Also Be Interested in

ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
Texas Instruments
IC DIODE/DGTL TEMP SENSOR 10WSON
Lowest to $3.6511
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON
Lowest to $2.3382
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $7.7325
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2376 $51.8016
38+ $2.6565 $100.9470
59+ $2.5735 $151.8365
81+ $2.4905 $201.7305
104+ $2.4075 $250.3800
139+ $2.1584 $300.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,020 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess