EN
  • EN
  • DE

LT1307BCS8#TRPBF

Part No LT1307BCS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.6A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 30V (Switch)
Output Current 600mA (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -20°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 127457-LT1307BCS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1307BCS8#TRPBF CAD Model

Description

The LT1307BCS8#TRPBF is a versatile and efficient DC/DC converter integrated circuit (IC) from Linear Technology, designed to cater to a wide range of power management applications. This high-performance component is specifically engineered to convert a lower voltage input to a higher voltage output, making it an ideal choice for battery-powered devices, portable electronics, and other systems where space and power efficiency are critical.

Key Features:

  • Single Cell Operation: The LT1307BCS8#TRPBF is optimized for operation from a single cell, with an input voltage range starting as low as 1.0V, which is particularly suitable for single-cell lithium-ion or alkaline battery applications.
  • High Output Voltage: This IC is capable of generating output voltages up to 34V, providing flexibility for various design requirements.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 600kHz to 1.5MHz with an external resistor, allowing designers to balance between efficiency and component size.
  • Low Quiescent Current: The device features a low quiescent current, which is critical for battery-powered applications where extending battery life is a priority.
  • High Efficiency: With efficiencies up to 87%, the LT1307BCS8#TRPBF ensures minimal power loss during conversion, which is essential for portable and energy-sensitive applications.
  • Thermal Protection: The IC includes thermal shutdown protection to safeguard the device under high-temperature conditions.
  • Small Package: The component is available in a compact 8-lead SO package, making it suitable for space-constrained applications.

Applications:

The LT1307BCS8#TRPBF is highly versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • GPS Devices
  • Wireless Modems
  • Handheld Instruments
  • Medical Devices
  • Power Backup Systems

In conclusion, the LT1307BCS8#TRPBF from Linear Technology is a robust and efficient solution for boosting lower voltages to higher voltages in compact and energy-sensitive applications. Its combination of features makes it a highly adaptable component for designers looking to optimize power management in their products.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2100 $58.9400
34+ $3.4546 $117.4564
52+ $3.3460 $173.9920
72+ $3.2386 $233.1792
93+ $3.1312 $291.2016
124+ $2.8067 $348.0308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess