EN
  • EN
  • DE

LT1307CMS8#TR

Part No LT1307CMS8#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0037+
Reference case MSOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 714950-LT1307CMS8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1307CMS8#TR CAD Model

Description

LT1307CMS8#TR - High-Efficiency, 600mA, 2MHz Micropower Step-Up DC/DC Converter

The LT1307CMS8#TR from Linear Technology is a high-performance, micropower step-up DC/DC converter designed to provide a compact and efficient power solution for a wide range of applications. This device is particularly well-suited for battery-powered systems, where extending battery life is of utmost importance. Its high switching frequency of 2MHz allows the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.

With the ability to deliver up to 600mA of continuous output current, the LT1307CMS8#TR can easily power many modern electronic devices. It operates from an input voltage range of 1.8V to 8V, making it versatile for single-cell, multi-cell, or regulated input voltage applications. The output voltage is adjustable from 2.5V to as high as 16V, providing the flexibility needed to cater to various circuit requirements.

The device features an internal 1A switch, which contributes to its ability to maintain a high level of efficiency across a broad range of load conditions. The LT1307CMS8#TR also includes a low-battery detector that can signal when the input supply falls below a programmable threshold, ensuring reliable operation and preventing deep discharge of the battery.

Safety and protection features are integral to the LT1307CMS8#TR design. It includes current limiting and thermal shutdown to protect the device and the application during overcurrent and overheating conditions. Additionally, the converter enters a low-quiescent-current shutdown mode when the SHDN pin is pulled low, reducing the supply current to only 10µA, which is ideal for preserving battery life in portable applications.

The LT1307CMS8#TR is offered in an 8-lead MSOP package, which is a space-saving option for compact designs. The package is designed for surface-mount technology (SMT), catering to modern, automated manufacturing processes. With its robust feature set and high efficiency, the LT1307CMS8#TR is an excellent choice for designers seeking a reliable and flexible step-up converter for their next project.

Whether it's for handheld medical devices, wireless communications, or portable instruments, the LT1307CMS8#TR provides a scalable, efficient, and cost-effective solution for boosting power in a compact form factor.

You May Also Be Interested in

Samsung
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Analog Devices Inc.
Lowest to $1.9566
STMicroelectronics
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
UTC
Lowest to $0.0622

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,170 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess