EN
  • EN
  • DE

LT1307CN8

Part No LT1307CN8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.6A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 30V (Switch)
Output Current 600mA (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -20°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072254-LT1307CN8
Ultra Librarian 3D Model Ultra Librarian LT1307CN8 CAD Model

Description

Product Overview: LT1307CN8 by Linear Technology

The LT1307CN8 is a versatile and efficient DC-DC converter designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular converter is a single-cell micropower step-up DC/DC converter that is specifically designed to operate from a single alkaline or NiMH cell with an input voltage as low as 1.5V.

Key Features

  • High Efficiency: The LT1307CN8 boasts a high efficiency, capable of converting a low input voltage to a higher output voltage with minimal power loss. This makes it ideal for battery-powered applications where energy efficiency is critical.
  • Adjustable Output Voltage: Users can set the output voltage from 2.7V to as high as 12V, providing flexibility for a range of applications.
  • Low Quiescent Current: With a quiescent current of just 20µA, the LT1307CN8 is optimized for low-power consumption, thereby extending battery life in portable devices.
  • High Switching Frequency: The device operates at a fixed frequency of 600kHz, allowing the use of small, low-cost capacitors and inductors while minimizing the footprint on the PCB.
  • Package Type: It comes in an 8-pin PDIP package, suitable for through-hole mounting, which is beneficial for prototyping and manufacturing processes.

Applications

The LT1307CN8 is an ideal solution for a variety of applications, including but not limited to:

  • Portable Instruments
  • Medical Devices
  • Handheld Devices
  • GPS Receivers
  • Wireless Transmitters
  • MP3 Players

Technical Specifications

The LT1307CN8 operates within an input voltage range of 1.5V to 12V, making it versatile for different power sources. Its internal 1A power switch can deliver output currents up to 600mA depending on input/output voltage differential and external components used.

Conclusion

Overall, the LT1307CN8 by Linear Technology is a powerful, efficient, and flexible DC-DC converter that is well-suited for portable applications where power efficiency and space are of paramount importance. Its ability to work with low input voltages and provide a regulated output makes it a go-to choice for designers looking to maximize battery life without sacrificing performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess