EN
  • EN
  • DE

MIC2297-15YML

Part No MIC2297-15YML
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 10V
Channel Output Current 1.2A (Switch)
Frequency 600kHz
Dimming PWM
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 058568-MIC2297-15YML
Ultra Librarian 3D Model Ultra Librarian MIC2297-15YML CAD Model

Description

The MIC2297-15YML is a sophisticated, high-efficiency, synchronous step-down (buck) regulator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit is designed to meet the rigorous demands of powering advanced electronic devices, making it an ideal choice for a wide range of applications, including portable electronics, telecommunications, and industrial systems.

Key Features

  • Output Voltage: The MIC2297-15YML provides a fixed output voltage of 1.5V, which is essential for consistent performance in sensitive electronic circuits.
  • High Efficiency: With its synchronous rectification technology, this regulator achieves high efficiency, which is critical for extending battery life in portable devices.
  • Adjustable Current Limit: The device includes an adjustable current limit feature, offering designers flexibility to set the maximum output current according to their specific needs.
  • Frequency Synchronization: It supports frequency synchronization which helps reduce noise and potential interference with other components within the system.
  • Thermal Shutdown: An integrated thermal shutdown mechanism ensures that the device operates within safe temperature ranges, providing additional protection against overheating.

Package and Reliability

The MIC2297-15YML is offered in a compact 10-pin 3mm x 3mm MLF® package, which is designed for space-constrained applications. Its small footprint allows for more efficient use of PCB space, which is especially beneficial in portable devices where space is at a premium. Moreover, the product is characterized for operation over the full industrial temperature range (-40°C to +85°C), ensuring reliable performance under varying environmental conditions.

Applications

Due to its high-efficiency operation and compact design, the MIC2297-15YML is suitable for a variety of applications, including:

  • Portable and Battery-Powered Devices
  • Wireless Networks and Telecommunications
  • Industrial Controls and Automation
  • Power Supplies for FPGAs and DSPs

With its advanced features and robust design, the MIC2297-15YML from Microchip Technology is a reliable and versatile solution for modern electronic systems requiring efficient voltage regulation.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2730 $59.0980
62+ $1.8653 $115.6486
96+ $1.8076 $173.5296
133+ $1.7487 $232.5771
171+ $1.6909 $289.1439
229+ $1.5154 $347.0266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess