The CMPWR150T05 is a high-performance, low-dropout voltage regulator designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This regulator offers a fixed output voltage of 5V, which is ideal for a wide range of applications, including but not limited to consumer electronics, industrial control systems, and automotive products.
Key Features
- Output Voltage: Provides a stable 5V output, which is crucial for consistent performance in sensitive electronic circuits.
- High Accuracy: Ensures tight regulation with minimal deviation, offering a high level of precision for output voltage.
- Low Dropout: Designed to operate efficiently even when the input voltage is very close to the output voltage, which maximizes battery life for portable devices.
- Current Capability: Capable of delivering up to 150mA of continuous output current, suitable for a variety of low-power applications.
- Thermal Protection: Includes built-in thermal shutdown feature to prevent damage from overheating, enhancing the product's reliability and longevity.
- Overcurrent Protection: Integrated overcurrent protection safeguards the device and the load from excessive current draw.
Applications
The CMPWR150T05 is versatile and can be used in numerous applications. It is particularly well-suited for:
- Portable and battery-powered devices
- Microcontroller power supplies
- Automotive electronics
- Industrial control systems
- Consumer electronics such as audio and video equipment
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the CMPWR150T05 is no exception. It is built with the highest standards of manufacturing and has undergone rigorous testing to ensure it meets the stringent requirements for industrial and automotive applications. Customers can trust this voltage regulator to deliver consistent performance and reliability.
For detailed specifications, application notes, and additional resources, interested parties are encouraged to consult the official datasheet and product documentation available from ON Semiconductor.