EN
  • EN
  • DE

LT3970EDDB#TRMPBF

Part No LT3970EDDB#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 535MA 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.2V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.21V
Maximum Output Voltage 25V
Output Current 535mA (Switch)
Frequency - Switching 200kHz to 2.25MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-DFN (3x2)
Win Source Part Number 020424-LT3970EDDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3970EDDB#TRMPBF CAD Model

Description

Product Overview: LT3970EDDB#TRMPBF

The LT3970EDDB#TRMPBF is a robust and versatile step-down switching regulator from Linear Technology, designed to cater to a wide array of power supply applications. This efficient DC/DC converter is capable of delivering up to 1.2A of continuous output current from a wide input voltage range of 4.3V to 38V, making it ideal for applications that require a stable and reliable power source from either a high or low input voltage.

One of the key features of the LT3970EDDB#TRMPBF is its ability to maintain a high efficiency over a wide range of output currents, thanks to its Burst Mode operation. This feature ensures that the quiescent current is kept under a low 2.8µA, which significantly extends battery life in portable devices when they are in standby mode.

The device is designed with a fixed frequency, current-mode architecture, which provides excellent line and load regulation. It also features internal loop compensation and a stable operation with output capacitors as small as 10µF, which reduces the overall size and component cost.

Safety and reliability are also paramount with the LT3970EDDB#TRMPBF. It includes a range of protective features such as thermal shutdown, overvoltage protection, and a power good flag that indicates when the output voltage is within specifications. This ensures that the device can operate safely under various conditions and protects both the regulator and the downstream components from potential damage.

The LT3970EDDB#TRMPBF comes in a small 10-lead (3mm × 3mm) DFN package, which is suitable for space-constrained applications. Its small size, combined with a minimal number of external components, makes it an excellent choice for portable devices, automotive applications, industrial supplies, and any other system that requires a compact and efficient power solution.

Overall, the LT3970EDDB#TRMPBF is a high-performance, energy-efficient, and reliable step-down switching regulator that offers an optimal solution for designers looking to enhance power management in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4128 $52.0640
12+ $8.5439 $102.5268
19+ $8.2769 $157.2611
25+ $8.0099 $200.2475
33+ $7.7429 $255.5157
44+ $6.9419 $305.4436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,040 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess