EN
  • EN
  • DE

LT1307IS8#PBF

Part No LT1307IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.6A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 30V (Switch)
Output Current 600mA (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058123-LT1307IS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1307IS8#PBF CAD Model

Description

The LT1307IS8#PBF is a high-performance, single-cell micropower DC/DC converter with fixed 600kHz switching frequency, brought to you by Linear Technology, a leader in the design, manufacturing, and marketing of high-performance analog integrated circuits. This versatile component is packaged in a compact 8-lead SOIC, offering a space-efficient solution for a wide range of applications.

Key Features

  • Single-Cell Operation: The LT1307IS8#PBF is optimized for single-cell applications, capable of operating from input voltages as low as 1V, making it ideal for battery-powered devices.
  • High Efficiency: This converter features efficiencies up to 87%, ensuring minimal power loss during operation and prolonging battery life.
  • Burst Mode® Operation: The inclusion of Burst Mode operation reduces quiescent current to just 20µA, which significantly improves efficiency at light loads and extends battery life.
  • Fixed Frequency Switching: With a fixed 600kHz switching frequency, the LT1307IS8#PBF allows for a compact solution with small external components.
  • Wide Output Range: It can deliver output voltages up to 34V, providing versatility for driving a variety of loads.
  • Internal 2A Switch: The device includes a powerful 2A internal switch, enabling it to handle substantial power without the need for external components.
  • Thermal Protection: Thermal shutdown is built into the LT1307IS8#PBF to protect the device under high-temperature conditions.

Applications

The LT1307IS8#PBF is suitable for a diverse range of applications, including but not limited to:

  • GPS Receivers
  • Portable Instruments
  • Battery-Backed Nonvolatile Memory Supplies
  • Medical and Healthcare Equipment
  • Wireless Modems and Network Cards

Quality and Reliability

Linear Technology ensures that the LT1307IS8#PBF meets the highest quality and reliability standards. The product is lead-free and RoHS compliant, reflecting Linear Technology's commitment to environmental responsibility and customer safety.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess