EN
  • EN
  • DE

LT1308IS8#TRPBF

Part No LT1308IS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 30V (Switch)
Output Current 2A (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 118417-LT1308IS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1308IS8#TRPBF CAD Model

Description

The LT1308IS8#TRPBF is a versatile and powerful monolithic switching regulator designed by Linear Technology, now part of Analog Devices. This component is engineered to deliver high efficiency and reliable performance for a wide range of applications requiring voltage regulation and power conversion.

Key Features:

  • Wide Input Voltage Range: The LT1308IS8#TRPBF operates from an input voltage range of 2.0V to 10V, making it suitable for applications powered by single-cell Li-Ion batteries, multi-cell alkaline or NiMH batteries, or standard 5V and 3.3V logic rails.
  • Adjustable Switching Frequency: The switching frequency can be set anywhere between 200kHz to 2.4MHz with an external resistor or synchronized to an external clock, allowing flexibility in optimizing efficiency, performance, and component size.
  • High Output Voltage: It is capable of generating output voltages up to 34V, which is ideal for LCD bias supplies, GPS power supplies, and various other applications requiring a high voltage output.
  • Internal 2A Switch: The inclusion of an internal 2A switch enables the LT1308IS8#TRPBF to deliver substantial current outputs without the need for external power switches, simplifying the design and reducing external component count.
  • Low Quiescent Current: The low quiescent current of 500µA (typical) during operation makes it an energy-efficient choice for battery-powered applications.
  • Stable with Low ESR Capacitors: The regulator remains stable with low ESR output capacitors, which reduces noise and ripple on the output voltage.

Applications:

The LT1308IS8#TRPBF is highly versatile and can be used in a variety of applications including, but not limited to:

  • Portable Instruments
  • Medical Devices
  • GPS Devices
  • Barcode Scanners
  • Wireless Modems
  • Handheld Computers

Package and Quality:

The device is offered in an 8-lead SO package, designated by the "IS8" in the part number. The "#TRPBF" suffix indicates the product is provided in tape and reel packaging with lead (Pb) free terminations, which is suitable for automated pick-and-place assembly processes and is compliant with RoHS standards for environmental safety.

With its robust feature set and high reliability, the LT1308IS8#TRPBF from Linear Technology is an excellent choice for designers looking to implement a compact, high-performance power solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3083 $58.1581
15+ $6.8171 $102.2565
23+ $6.6041 $151.8943
32+ $6.3910 $204.5120
41+ $6.1780 $253.2980
55+ $5.5389 $304.6395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess