EN
  • EN
  • DE

LT1310EMSE#PBF

Part No LT1310EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1.5A 10MSOP / Conv DC-DC 2.8V to 18V Step Up Single-Out 35V 2.8A 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.8V
Voltage Input MAX 18V
Output Voltage 2.8V
Output Voltage MAX 35V
Output Current 1.5A (Switch)
Frequency - Switching 10kHz ~ 4.5MHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP
Win Source Part Number 780373-LT1310EMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1310
Introduction Date January 07, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1310EMSE#PBF CAD Model

Description

Linear Technology LT1310EMSE#PBF Overview

The LT1310EMSE#PBF is a robust, versatile DC/DC converter integrated circuit (IC) from Linear Technology, designed to deliver high performance for a wide range of power supply applications. This IC is particularly suited for applications requiring efficient power conversion, compact design, and reliable operation under varying conditions.

Key Features

  • Wide Input Voltage Range: The LT1310EMSE#PBF can operate with an input voltage range from 3V to 14V, making it suitable for a variety of battery-operated and industrial power supply designs.
  • High Efficiency: With its advanced design, this converter achieves high efficiency, which helps to reduce power loss and improve overall system performance.
  • Fixed Frequency Operation: The IC operates at a fixed frequency of 200kHz, allowing for a predictable and low-noise operation, as well as simplifying the design of external components.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to the input voltage level, providing flexibility for different output requirements.
  • Integrated Boost Diode: The inclusion of an internal boost diode simplifies the circuit design and reduces the external parts count, leading to a more compact and cost-effective solution.
  • Current Mode Control: This feature ensures fast response to load changes and excellent loop stability.
  • Thermal Protection: The IC includes thermal shutdown protection, which safeguards the device against overheating and potential damage.

Applications

The LT1310EMSE#PBF is ideal for a range of applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Systems
  • Industrial Power Supplies
  • Automotive and Avionics Power Systems
  • Step-Up or Step-Down Voltage Applications

Package and Reliability

The device is offered in a compact 16-lead MSOP package, designated with the #PBF suffix indicating lead-free composition. The LT1310EMSE#PBF is designed to meet the rigorous standards of Linear Technology, ensuring high reliability and performance consistency across various environmental conditions.

With its comprehensive set of features, the LT1310EMSE#PBF from Linear Technology stands out as a powerful solution for designers looking to implement efficient and reliable power conversion in their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG
Lowest to $17.9533
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9221 $63.6884
8+ $13.0643 $104.5144
12+ $12.6560 $151.8720
17+ $12.2478 $208.2126
22+ $11.8395 $260.4690
29+ $10.6147 $307.8263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,892 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess