EN
  • EN
  • DE

LT1330CNW#PBF

Part No LT1330CNW#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 5V RS232 W/3VLOGIC 28DIP / Triple Transmitter Quint Receiver RS-232 28-Pin PDIP W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 780376-LT1330CNW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1330
Introduction Date October 15, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1330CNW#PBF CAD Model

Description

The LT1330CNW#PBF is a versatile and robust multiprotocol transceiver component manufactured by Linear Technology, designed to cater to the demanding requirements of serial communication systems. This high-performance integrated circuit is capable of interfacing with RS232, RS485, and RS422 communication standards, making it a perfect solution for applications that require reliable data transmission over various protocols.

Key Features:

  • Multi-Protocol Support: The LT1330CNW#PBF seamlessly integrates with RS232, RS485, and RS422 standards, offering flexibility in application design and simplifying inventory management for multiple product lines.
  • Enhanced ESD Protection: Equipped with advanced electrostatic discharge protection, this transceiver ensures the integrity of data communication even in electrically noisy environments, safeguarding against potential damage caused by ESD events.
  • Low Power Consumption: The device operates with a low supply current, making it an energy-efficient choice for battery-powered or energy-conscious applications.
  • Wide Operating Temperature Range: The LT1330CNW#PBF is built to perform reliably across a broad temperature range, ensuring consistent operation in both industrial and commercial environments.
  • Flexible Data Rates: This transceiver supports a wide range of data rates, providing the versatility needed to meet the requirements of various communication systems and protocols.

Applications:

The LT1330CNW#PBF is ideal for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Data acquisition devices
  • Networking equipment
  • Point of sale (POS) terminals
  • Security systems

Product Specifications:

  • Package Type: Narrow 28-Lead Plastic SSOP
  • Operating Voltage: 3.3V to 5.5V
  • Temperature Range: -40°C to 85°C

The LT1330CNW#PBF transceiver from Linear Technology is an essential component that offers reliability and performance, making it a top choice for designers and engineers looking to create sophisticated communication systems. With its multiprotocol capability, enhanced protection features, and energy efficiency, this product stands out as a versatile and durable solution for a wide range of serial communication applications.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess