EN
  • EN
  • DE

LT1361CS8#TRPBF

Part No LT1361CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 50MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 800 V/μs
Gain Bandwidth Product (GBP) 50MHz
Current - Input Bias 300nA
Voltage - Input Offset 300μV
Operating Supply Current 4mA
Channel Output Current 34mA
Supply Voltage - Operating ±2.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 096926-LT1361CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1361CS8#TRPBF CAD Model

Description

Product Overview: LT1361CS8#TRPBF

The LT1361CS8#TRPBF is a high-speed, low-distortion, operational amplifier from Linear Technology, designed to cater to a wide range of applications that demand high performance and reliability. This operational amplifier is part of Linear Technology's precision product line, which is renowned for its superior quality and performance.

Key Features

  • High Speed: The LT1361 is capable of a slew rate of 500V/µs and a gain bandwidth product of 50MHz, which makes it suitable for fast signal processing applications.
  • Low Distortion: With its low harmonic distortion, the LT1361 ensures signal integrity, making it ideal for audio and instrumentation applications.
  • Single or Dual Supply Operation: This op-amp can be operated from a single 4.5V to ±15V dual supplies, providing flexibility in various circuit configurations.
  • Output Current: It can deliver an output current of 50mA, which is beneficial for driving heavier loads.
  • Low Noise: The device features a low noise voltage of 4.5nV/√Hz at 1kHz, minimizing the impact of noise in sensitive applications.

Applications

  • Telecommunications
  • Video and CATV Amplifiers
  • ADC/DAC Buffers
  • Active Filters
  • Fast Amplifiers
  • High-Quality Audio Systems

Product Specifications

The LT1361CS8#TRPBF comes in an 8-lead SOIC package, which is widely accepted in the industry for its compact footprint and ease of integration into various circuit designs. The device operates over the industrial temperature range of -40°C to 85°C, ensuring reliable performance across different environments.

Quality and Reliability

Linear Technology's commitment to quality means that the LT1361CS8#TRPBF is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. The product is RoHS compliant and adheres to strict quality control measures, providing engineers with confidence in its performance and longevity.

Whether you are designing a high-speed data acquisition system, a precision audio circuit, or any application requiring a high-performance operational amplifier, the LT1361CS8#TRPBF from Linear Technology is an excellent choice that combines speed, precision, and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7313 $52.3878
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7164 $201.4920
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,840 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess