EN
  • EN
  • DE

LT1362CN#PBF

Part No LT1362CN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 50MHZ 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series C-Load
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 4
SR - Slew Rate 800 V/μs
GBP - Gain Bandwidth Product 50MHz
Current - Input Bias 300nA
Voltage - Input Offset 300μV
Operating Supply Current 4mA
Output Current per Channel 34mA
Dual Supply Voltage (±) ±2.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 760392-LT1362CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1362
Introduction Date May 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LT1362CN#PBF CAD Model

Description

Product Overview: LT1362CN#PBF

The LT1362CN#PBF is a high-performance, dual operational amplifier (op-amp) from Linear Technology, designed to offer a remarkable balance of speed, precision, and power consumption. This versatile component is ideal for a wide array of applications, including telecommunications, test equipment, and audio systems, where a high-quality signal amplification is crucial.

Key Features

  • High Speed: The LT1362CN#PBF boasts a high slew rate of 500V/µs and a gain bandwidth product of 50MHz, which enables it to handle rapid signal changes and wide bandwidths efficiently, making it suitable for fast-operating circuits.
  • Low Distortion: With its low total harmonic distortion (THD) specifications, this op-amp ensures a clean and precise signal amplification, which is particularly important for high-fidelity audio applications and signal processing.
  • Low Noise: Featuring a low noise density of 12nV/√Hz at 1kHz, the LT1362CN#PBF minimizes the introduction of unwanted signals into the amplification process, preserving signal integrity.
  • Stable Operation: Designed for stability with capacitive loads, this op-amp is capable of driving a 500pF capacitive load without oscillation, which is essential for maintaining signal fidelity in complex circuits.
  • Single or Dual Supply: It can operate from a single supply of 4.5V to 36V or from dual supplies of ±2.25V to ±18V, providing flexibility for various power configurations and making it compatible with a wide range of other electronic components.

Applications

  • Active Filters
  • Video and RF Amplification
  • Telecommunications Equipment
  • Audio Processing
  • Test and Measurement Systems

The LT1362CN#PBF is packaged in a standard 8-pin PDIP (Plastic Dual In-line Package), making it easy to integrate into both prototyping environments and production-level projects. Its robust design and comprehensive specification profile ensure that it can meet the demands of even the most challenging analog signal processing tasks. With its excellent speed-to-power ratio, this op-amp represents a reliable solution for designers seeking to optimize their systems for performance without compromising on power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.6982 $98.6982
2+ $95.6144 $191.2288
3+ $92.5294 $277.5882
4+ $89.4455 $357.7820
5+ $80.1928 $400.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess