EN
  • EN
  • DE

LT1370HVIT7#PBF

Part No LT1370HVIT7#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ TO220 / Conv DC-DC 2.4V to 30V Non-Inv/Inv/Step Up/Step Down Single-Out 1.245V to 35V 6A 7-Pin(7+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 30V
Output Voltage 1.245V
Output Voltage MAX 42V (Switch)
Output Current 6A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-220-7 (Formed Leads)
Manufacturer Package TO-220-7
Win Source Part Number 780402-LT1370HVIT7#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1370
Introduction Date January 09, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1370HVIT7#PBF CAD Model

Description

Product Overview: LT1370HVIT7#PBF from Linear Technology

The LT1370HVIT7#PBF is a high-performance, step-up DC/DC converter designed by Linear Technology to meet the needs of a wide array of high voltage and high power applications. This robust component is capable of generating a 4.5V to 60V output from an input voltage range of 3V to 60V, making it highly versatile for use in various electronic devices and systems.

Key Features

  • High Output Voltage: The LT1370HVIT7#PBF can efficiently produce output voltages ranging from 4.5V to 60V, accommodating a broad spectrum of power requirements.
  • Wide Input Voltage Range: With an input voltage range of 3V to 60V, this converter is suitable for applications with varying power supplies, including battery-powered and automotive systems.
  • High Switching Frequency: The device operates at a high switching frequency of up to 500kHz, which allows for smaller external components, reducing the overall footprint and cost of the power supply design.
  • Adjustable Switching Frequency: The switching frequency can be synchronized to an external clock, providing design flexibility and noise management in sensitive applications.
  • High Efficiency: Its high efficiency minimizes heat generation and energy loss, leading to more reliable performance and longer battery life in portable applications.

Applications

The LT1370HVIT7#PBF is ideal for a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • Automotive power systems
  • Portable electronics
  • Industrial controls
  • Medical equipment

Product Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1370HVIT7#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. The product is available in a thermally enhanced TSSOP-16 package, which offers improved heat dissipation for better thermal management.

In summary, the LT1370HVIT7#PBF from Linear Technology is a powerful, high voltage step-up DC/DC converter that provides design flexibility, efficiency, and reliability for a wide range of high-performance applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess