EN
  • EN
  • DE

LT1370IT7

Part No LT1370IT7
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 500kHz High Efficiency 6A Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205558-LT1370IT7
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1370IT7 CAD Model

Description

Product Overview: LT1370IT7 from Linear Technology

The LT1370IT7 is a high-performance, step-up DC-DC converter designed by Linear Technology to cater to a variety of applications requiring efficient voltage boost functionality. This versatile component is capable of generating output voltages up to 10 times greater than its input voltage, making it an ideal choice for applications that need a high voltage from a low voltage power supply.

Key Features

  • High Switching Frequency: The LT1370IT7 operates at a switching frequency of up to 500kHz, allowing the use of smaller, more cost-effective inductors and capacitors, thus reducing the overall size and cost of the power supply design.
  • High Output Power: With its ability to deliver up to 6 watts of output power, this converter is suitable for powering a broad range of devices and circuitry.
  • Versatile Input Voltage Range: It accepts an input voltage range of 3V to 15V, providing flexibility for various power sources, including single-cell batteries, multi-cell batteries, and standard 12V supplies.
  • Adjustable Output Voltage: The output voltage can be set with a resistor divider to the desired level, up to a maximum of 60V.
  • High Efficiency: The LT1370IT7 features high efficiency, which minimizes heat generation and energy loss, thereby extending battery life in portable applications.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device against overheating and potential damage.

Applications

The LT1370IT7 is suitable for a wide array of applications, including but not limited to:

  • Portable devices requiring power from low-voltage batteries
  • Telecommunications equipment
  • Automotive accessories
  • 12V to 24V or higher converters
  • Medical devices
  • Industrial controls

Its robust design and comprehensive feature set ensure that the LT1370IT7 from Linear Technology is an excellent choice for designers who demand a reliable and flexible step-up voltage converter for their high-power applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0942 $72.3768
8+ $14.8464 $118.7712
13+ $14.3832 $186.9816
17+ $13.9189 $236.6213
22+ $13.4546 $296.0012
29+ $12.0628 $349.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess