EN
  • EN
  • DE

KF80BD-TR

Part No KF80BD-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 8V 0.5A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 8V
Dropout Voltage-Max 0.7V @ 500mA
Output Current 500mA
Operating Supply Current 1.5mA to 12mA
PSRR 72dB to 60dB (120Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1050805-KF80BD-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KF80BD-TR CAD Model

Description

Product Overview: KF80BD-TR by STMicroelectronics

The KF80BD-TR is a high-performance, low-voltage, P-channel MOSFET from STMicroelectronics, a leader in the semiconductor industry. This device is designed to deliver efficient power management and is suitable for a wide range of applications, including battery management, load switching, and power distribution systems.

Key Features

  • Low Threshold Voltage: The KF80BD-TR operates at low gate threshold voltages, making it ideal for low-voltage applications that require efficient power control.
  • High Current Capability: With the ability to handle significant current levels, this MOSFET can manage heavy loads while maintaining stability and performance.
  • Low On-Resistance: The low on-resistance of the KF80BD-TR minimizes power loss and heat generation, contributing to the overall efficiency of the system in which it is used.
  • Enhanced Durability: Built to withstand harsh conditions, the KF80BD-TR is encapsulated in a robust package that enhances its durability and longevity.
  • Surface-Mount Device: As a surface-mount technology (SMT) component, this MOSFET can be easily integrated into compact and high-density PCB designs.

Applications

The KF80BD-TR is versatile and can be utilized in various applications across different sectors. Some of its common applications include:

  • Power supply circuits
  • Battery-powered devices
  • DC-DC converters
  • Motor control units
  • Portable electronic devices
  • Energy-efficient power management systems

Technical Specifications

The technical specifications of the KF80BD-TR highlight its performance and suitability for demanding power management tasks:

  • Drain-Source Voltage (V<sub>DS): -30V
  • Gate-Source Voltage (V<sub>GS): ±20V
  • Continuous Drain Current (I<sub>D): -4.6A
  • Power Dissipation (P<sub>D): 1.25W
  • Operating Temperature Range: -55°C to 150°C

Designed with the end-user in mind, the KF80BD-TR is a testament to STMicroelectronics' commitment to providing cutting-edge technology that enhances system performance and reliability. Whether for consumer electronics or industrial applications, the KF80BD-TR is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess