EN
  • EN
  • DE

LT1371CT7

Part No LT1371CT7
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 500kHz High Efficiency 3A Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205560-LT1371CT7
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1371CT7 CAD Model

Description

Product Overview: LT1371CT7 from Linear Technology

The LT1371CT7 is a high-frequency switching regulator from Linear Technology, renowned for its efficiency and performance in power management applications. This robust component is designed to cater to a wide range of voltage requirements, making it a versatile choice for various electronic devices and systems.

Key Features

  • High Switching Frequency: With an impressive 500kHz switching frequency, the LT1371CT7 allows for smaller external components, resulting in a more compact power supply design.
  • High Output Voltage: The device can generate output voltages up to 150V, making it suitable for applications requiring high voltage levels.
  • High Efficiency: The LT1371CT7 is designed to deliver high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Versatile Operation Modes: It supports various modes of operation, including step-up, step-down, and inverting configurations, providing flexibility in design for multiple applications.
  • Output Current Capability: The device can deliver a continuous output current of up to 3A, ensuring sufficient power for demanding loads.
  • Protection Features: It includes built-in features such as overcurrent protection and thermal shutdown to safeguard the device and the system it powers against adverse conditions.

Applications

The LT1371CT7 is ideal for use in a broad range of applications, including but not limited to:

  • Telecommunications
  • Industrial control systems
  • Automotive power systems
  • Portable electronics
  • Battery-powered devices

Quality and Reliability

Linear Technology is committed to delivering high-quality products, and the LT1371CT7 is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and performance in even the most challenging environments. Whether for commercial or industrial use, this switching regulator is designed to provide a dependable power management solution.

Conclusion

The LT1371CT7 from Linear Technology stands out as a high-frequency, high-voltage switching regulator that offers efficiency, versatility, and reliability. Its ability to handle a wide range of power requirements and its robust protection features make it an excellent choice for designers looking to create sophisticated power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess