Product Overview: LT1372CS8#PBF
The LT1372CS8#PBF is a high-frequency, high-efficiency switching regulator from Linear Technology, designed for a multitude of power conversion applications. This versatile component is capable of generating both positive and negative regulated outputs, making it a suitable choice for a variety of electronic devices and systems.
Key Features
- High Switching Frequency: The LT1372 operates at a switching frequency of 1.5MHz, which allows for smaller external components, reducing board space and overall system size.
- High Efficiency: With its high efficiency, the LT1372CS8#PBF minimizes power loss, thus improving the performance and reliability of the end application.
- Versatility: This regulator can be used in step-up, step-down, and inverting configurations, providing design flexibility to engineers.
- Wide Input Voltage Range: It operates with an input voltage range from 3V to 60V, accommodating a broad spectrum of power sources.
- Stable Operation: The LT1372CS8#PBF features cycle-by-cycle current limiting and thermal shutdown for stable operation under various conditions.
Applications
The LT1372CS8#PBF is ideal for a range of applications, including:
- Telecommunications
- Portable Electronics
- Automotive Systems
- Industrial Controls
- Medical Devices
Product Specifications
Parameter
Value
Part Number
LT1372CS8#PBF
Package
8-Lead Plastic SOIC
Switching Frequency
1.5MHz
Input Voltage Range
3V to 60V
Operating Temperature Range
-40°C to 85°C
The LT1372CS8#PBF by Linear Technology is a robust and reliable choice for designers looking to implement a compact, efficient, and versatile power supply solution in their electronic products.