EN
  • EN
  • DE

LT1247CS8#PBF

Part No LT1247CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.4 V to 25 V
Frequency - Switching 1MHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 100°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 112293-LT1247CS8#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1247CS8#PBF CAD Model

Description

Product Overview: LT1247CS8#PBF

The LT1247CS8#PBF is a high-performance pulse width modulation (PWM) controller from Linear Technology, designed to simplify the implementation of a wide range of power supply circuits. This versatile component is housed in an 8-lead SO package, making it a compact solution for space-constrained applications. The LT1247CS8#PBF is characterized by its high switching frequency and its ability to drive a variety of power MOSFETs, making it an ideal choice for developing efficient and reliable power conversion systems.

Key Features

  • High Switching Frequency: The device is capable of operating at high frequencies, which allows for smaller external components, reducing the overall size and cost of the power supply design.
  • Wide Input Voltage Range: It supports a broad range of input voltages, enhancing its versatility in different power supply configurations.
  • High Current Drive Capability: With its ability to drive high current levels, the LT1247CS8#PBF can directly control power MOSFETs, facilitating the design of robust power stages.
  • Low Start-Up Current: The low start-up current feature minimizes power loss during the initial power-up sequence, contributing to the overall efficiency of the power supply.
  • Programmable Soft-Start: The soft-start function allows for a controlled ramp-up of output voltage, which helps prevent inrush current-related issues at startup.
  • Protection Features: Built-in protection mechanisms such as under-voltage lockout (UVLO), over-current protection, and thermal shutdown ensure safe operation under various conditions.

Applications

The LT1247CS8#PBF is suited for a wide range of power supply applications including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Off-line converters
  • Forward and flyback regulators

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1247CS8#PBF is no exception. This PWM controller is designed to meet the rigorous demands of industrial and commercial applications. Its robustness and reliability make it a preferred choice among design engineers looking to create high-performance power supply solutions.

With its combination of features, efficiency, and protection mechanisms, the LT1247CS8#PBF from Linear Technology stands out as a sophisticated and dependable component for modern electronic power systems.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess