The LT1374CFE is a high-efficiency step-down switching regulator from Linear Technology, designed to provide a compact and robust power management solution for a wide range of applications. This regulator is capable of delivering up to 4.5A of continuous output current with an input voltage range of 4.5V to 25V, making it ideal for systems with varying power requirements.
Key Features
- High Efficiency: The LT1374CFE can achieve up to 92% efficiency, which minimizes heat generation and improves system reliability.
- Adjustable Switching Frequency: Users can adjust the switching frequency from 200kHz to 500kHz with a single external resistor, providing flexibility to optimize for efficiency or component size.
- Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which can be critical for applications requiring low output voltage ripple.
- Low Dropout Operation: The saturation voltage of the internal switch is just 0.6V at 4.5A of output current, enabling efficient operation even with a low input-to-output voltage differential.
Applications
The versatility of the LT1374CFE makes it suitable for a variety of applications, including:
- Portable Electronics
- Telecommunications
- Industrial Systems
- Automotive Electronics
- Computer Peripherals
Protection Features
The LT1374CFE incorporates several protection features that ensure the safety and longevity of both the regulator and the system it powers:
- Current Limiting: The device offers inherent cycle-by-cycle current limiting, providing protection against overcurrent conditions.
- Thermal Shutdown: An integrated thermal shutdown mechanism protects the device from overheating.
Package and Availability
The LT1374CFE is available in a 16-lead TSSOP package, which is designed for surface mount technology and is suitable for automated assembly processes. The device is RoHS compliant and is available for purchase from Linear Technology and its authorized distributors.