EN
  • EN
  • DE

LT1374CR#TR

Part No LT1374CR#TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SEPIC ADJ 4.5A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 5V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 2.42V
Maximum Output Voltage 21.5V
Output Current 4.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK-7
Win Source Part Number 302590-LT1374CR#TR
Ultra Librarian 3D Model Ultra Librarian LT1374CR#TR CAD Model

Description

Introducing the LT1374CR#TR Step-Down Switching Regulator

The LT1374CR#TR is a high-performance, step-down switching regulator from Linear Technology, designed to cater to a wide array of power supply requirements. This efficient DC-DC converter is capable of delivering up to 4.5A of continuous output current, making it an ideal choice for applications that demand a high power density and reliable operation.

Key Features

  • High Efficiency: The LT1374CR#TR boasts a high efficiency of up to 90%, which helps in reducing the heat dissipation and improving the overall system reliability.
  • Adjustable Switching Frequency: With a user-adjustable switching frequency from 200kHz to 500kHz, designers have the flexibility to optimize the regulator for size, efficiency, or external component requirements.
  • Wide Input Voltage Range: It operates with an input voltage range from 4.5V to 60V, accommodating a variety of power sources including automotive batteries, industrial supplies, and more.
  • Stable with Low ESR Capacitors: The regulator is stable with low ESR ceramic capacitors, which reduces the size and cost of the output filter.
  • Low Dropout Operation: The innovative design allows for low dropout operation, which is essential for performance-critical applications.
  • Robust Protection Features: It includes features such as a current limit, thermal shutdown, and a robust cycle-by-cycle current limit, ensuring the protection of the device under fault conditions.

Applications

The versatility of the LT1374CR#TR makes it suitable for a wide range of applications, including:

  • Telecommunications
  • Automotive systems
  • Industrial power supplies
  • Portable devices
  • Distributed power systems

Design Support

Linear Technology provides comprehensive design support for the LT1374CR#TR, including detailed datasheets, application notes, and design simulation tools. This ensures that engineers can rapidly integrate the regulator into their designs with confidence and achieve optimal performance.

In conclusion, the LT1374CR#TR from Linear Technology is a robust and versatile step-down switching regulator that offers a combination of high efficiency, flexible operation, and comprehensive protection features, making it an excellent choice for a broad range of power conversion applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8720 $54.3600
12+ $8.9207 $107.0484
18+ $8.6419 $155.5542
24+ $8.3631 $200.7144
31+ $8.0844 $250.6164
42+ $7.2480 $304.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 702 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess