EN
  • EN
  • DE

LT1374IR-5#PBF

Part No LT1374IR-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SEPIC 5V 4.5A D2PAK / Conv DC-DC 5V to 25V Synchronous Step Down Single-Out 5V 4.5A 8-Pin(7+Tab) DDPAK Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck, SEPIC
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 5V
Voltage Input MAX 25V
Output Voltage 5V
Output Current 4.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package D2PAK-7
Win Source Part Number 780421-LT1374IR-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1374
Introduction Date July 09, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1374IR-5#PBF CAD Model

Description

The LT1374IR-5#PBF is a versatile and robust step-down switching regulator designed by Linear Technology, now part of Analog Devices, to deliver high efficiency and excellent performance for a wide array of applications. This component is specifically engineered to handle up to 4.5A of output current, making it suitable for demanding power supply requirements.

Key Features

  • High Efficiency: Capable of up to 92% efficiency, the LT1374IR-5#PBF ensures minimal power loss during operation, making it an energy-efficient choice for your power supply designs.
  • Wide Input Voltage Range: With an input voltage range from 4.5V to 60V, this regulator can accommodate a broad spectrum of power sources, including those found in industrial and automotive environments.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to the input voltage minus 1.5V, providing flexibility in customizing the power supply to meet specific application requirements.
  • High Output Current: Designed to deliver up to 4.5A of output current, the LT1374IR-5#PBF can power a wide range of high-current devices.
  • Fast Switching Frequency: Its 500kHz fixed frequency operation allows for a smaller, more efficient, and cost-effective design by enabling the use of smaller inductors and capacitors.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections safeguard the regulator and your application from potential damage due to overheating and overcurrent conditions.

Applications

The LT1374IR-5#PBF is ideal for use in a variety of applications where efficient power conversion is required. These include:

  • Telecommunications equipment
  • Automotive power systems
  • Industrial power supplies
  • Portable electronics
  • Computer systems

With its robust design and comprehensive feature set, the LT1374IR-5#PBF is a reliable and efficient solution for your high-current, high-efficiency power supply needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess