EN
  • EN
  • DE

LTC3829IUHF#TRPBF

Part No LTC3829IUHF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 38QFN / DC/DC Cntrlr Single-OUT Step Down 770kHz 38-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 3
Output Phases 3
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 250kHz ~ 770kHz
Duty Cycle (Maximum) 94%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 783684-LTC3829IUHF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3829
Introduction Date April 19, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3829IUHF#TRPBF CAD Model

Description

Linear Technology

The LTC3829IUHF#TRPBF is a high-performance, synchronous step-down switching regulator controller from Linear Technology, designed to drive all N-channel power MOSFET stages. It is an ideal choice for precision DC to DC conversion in complex power supply systems, offering a wide input voltage range and dual differential output voltage sensing.

Key Features

  • Wide Input Voltage Range: The LTC3829IUHF#TRPBF operates over a broad input voltage range, accommodating various supply voltages, which makes it versatile for numerous applications.
  • Output Voltage Sensing: The device includes dual differential remote output voltage sensing, ensuring precise regulation for both outputs directly at the point of load.
  • Phaseshifted Full Bridge Topology: It supports phaseshifted full bridge topology, which helps in reducing switching losses and improving efficiency.
  • Robust Thermal Performance: Housed in a QFN-38 package, the LTC3829IUHF#TRPBF provides excellent thermal performance, ensuring reliability even under high load conditions.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 50kHz to 900kHz, allowing flexibility in the design to balance efficiency and component size.
  • Power Good Output: This feature provides a signal once the output voltage is within the acceptable range, which is useful for sequence startup procedures.

Applications

The LTC3829IUHF#TRPBF is suitable for a variety of applications, including:

  • Telecommunications infrastructure
  • Industrial systems
  • Datacom and storage systems
  • High-density distributed power systems

Quality and Reliability

Linear Technology ensures high-quality and reliability for the LTC3829IUHF#TRPBF, with rigorous testing and quality control measures. The part is RoHS compliant and lead-free, making it suitable for eco-friendly applications and global use.

Ordering Information

The part number LTC3829IUHF#TRPBF represents the tape and reel packaging option, which is ideal for automated production environments. For detailed information on pricing and availability, please contact Linear Technology or an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Intersil
SWITCHING CONTROLLER
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8196 $71.4588
6+ $19.5438 $117.2628
10+ $18.9339 $189.3390
13+ $18.3229 $238.1977
17+ $17.7119 $301.1023
22+ $15.8801 $349.3622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 222 pieces
In Stock: 111 pieces Factory Stock: 111 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess