EN
  • EN
  • DE

LT1375CN8-5

Part No LT1375CN8-5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5A, 500kHz Step-Down Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205600-LT1375CN8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1375CN8-5 CAD Model

Description

Product Overview: LT1375CN8-5

The LT1375CN8-5 is a robust, high-efficiency switching regulator from Linear Technology, designed to provide a fixed 5V output from a wide input voltage range. This component is a member of the LT1375 series, which is renowned for its high performance and reliability in various power management applications.

Key Features

  • Fixed 5V Output: The LT1375CN8-5 is designed to deliver a stable 5V output, which is ideal for powering digital circuits and other standard voltage applications.
  • Wide Input Voltage Range: With the ability to accept an input voltage ranging from 4.5V to 25V, this regulator is versatile and can be used in a variety of systems without the need for an additional pre-regulator.
  • High Efficiency: The regulator utilizes a synchronous rectification technique, which significantly improves efficiency, especially in low voltage applications.
  • Low Dropout Operation: The LT1375CN8-5 can maintain regulation with minimal difference between the input and output voltages, making it suitable for battery-powered devices where maximizing run time is crucial.
  • Fast Transient Response: It is capable of handling quick changes in load, which is essential for maintaining output voltage stability in dynamic systems.
  • Thermal Protection: The device includes thermal shutdown to protect the regulator from damage due to overheating.
  • Current Limiting: Built-in current limiting prevents damage to the regulator and the powered device in the event of a fault or overload condition.

Applications

The LT1375CN8-5 is suitable for a broad range of applications, including but not limited to:

  • Portable electronics
  • Automotive power systems
  • Industrial power supplies
  • Telecommunications equipment

Package and Quality

The LT1375CN8-5 comes in an 8-pin PDIP (Plastic Dual-In-line Package), which is known for its ease of handling and robustness. Linear Technology ensures high-quality standards, making this regulator a reliable choice for critical applications where performance and durability are paramount.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess