EN
  • EN
  • DE

LT1376IS8#TRPBF

Part No LT1376IS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SEPIC ADJ 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 5V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 2.42V
Maximum Output Voltage 21.5V
Output Current 1.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058239-LT1376IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1376IS8#TRPBF CAD Model

Description

Product Overview: LT1376IS8#TRPBF

The LT1376IS8#TRPBF is a high-performance step-down switching regulator IC from Linear Technology, designed to deliver efficient power management and conversion for a wide range of applications. This robust integrated circuit is housed in an 8-lead SOIC package, offering a compact solution for space-constrained designs.

Key Features

  • High Efficiency: Capable of converting input voltages up to 60V down to lower output voltages with a high efficiency rate, minimizing power loss and heat generation.
  • Adjustable Output Voltage: The output voltage can be set to as low as 1.25V with a simple external resistor divider, providing flexibility to meet various design requirements.
  • High Switching Frequency: With a 500kHz switching frequency, this IC allows for smaller external components, such as inductors and capacitors, further reducing the overall solution footprint.
  • Stable Operation: The LT1376IS8#TRPBF is designed to maintain stability even with ceramic output capacitors, ensuring reliable performance across different load conditions and temperatures.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects the IC from damage due to excessive heat.

Applications

The versatile nature of the LT1376IS8#TRPBF makes it suitable for a variety of applications, including but not limited to:

  • Telecommunications Equipment
  • Automotive Systems
  • Industrial Controls
  • Portable Devices
  • Power Supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1376IS8#TRPBF is no exception. It is manufactured to meet high standards, ensuring consistent performance and reliability in demanding environments. Additionally, the part number suffix 'TRPBF' indicates that the device is provided in tape and reel packaging and is lead (Pb) free, which is essential for compliance with certain environmental regulations.

In summary, the LT1376IS8#TRPBF from Linear Technology is a powerful, efficient, and reliable solution for DC-DC conversion needs. Its high-frequency operation, adjustable output, and compact size make it an excellent choice for designers looking to create high-performance power systems in a variety of sectors.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9086 $59.6344
9+ $12.2327 $110.0943
13+ $11.8505 $154.0565
18+ $11.4682 $206.4276
23+ $11.0859 $254.9757
31+ $9.9391 $308.1121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess