EN
  • EN
  • DE

LT1397CGN#TRPBF

Part No LT1397CGN#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 400MHZ 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 4
Slew Rate 800 V/μs
-3db Bandwidth 400MHz
Current - Input Bias 10μA
Voltage - Input Offset 1mV
Operating Supply Current 4.6mA
Channel Output Current 80mA
Supply Voltage - Operating 4 V to 12 V, ±2 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 137223-LT1397CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1397CGN#TRPBF CAD Model

Description

The LT1397CGN#TRPBF is a high-performance, single-supply, triple high-speed operational amplifier from Linear Technology, a company known for its precision electronics. This particular model is designed to offer a unique combination of speed, power efficiency, and versatility, making it suitable for a wide range of applications including telecommunications, imaging systems, and test equipment.

Key Features

  • High Speed: With a 300MHz gain bandwidth product and a 1000V/µs slew rate, this operational amplifier is capable of handling high-speed signals with ease, making it ideal for video and other high-frequency applications.
  • Low Power Consumption: Despite its high-speed performance, the LT1397CGN#TRPBF is designed to be power-efficient, with a supply current of just 4.6mA per amplifier. This makes it suitable for battery-powered devices and other power-sensitive applications.
  • Single Supply Operation: It operates from a single 4V to 6V supply, simplifying power supply design and allowing for use in a variety of systems without the need for dual supplies.
  • Output Rail-to-Rail: The output can swing from rail-to-rail, providing the maximum possible dynamic range, which is particularly important in ADC driving applications or any design where full use of the supply voltage is required.
  • Input Common-Mode Range Includes Ground: This feature allows for direct sensing near ground, which is beneficial for single-supply operations and simplifies signal conditioning challenges.

Applications

The LT1397CGN#TRPBF is versatile enough to be used in a variety of applications. It is particularly well-suited for:

  • Cable drivers
  • Video amplifiers
  • ADC buffer amplifiers
  • Test equipment
  • Telecommunications

Package and Quality

The device comes in a 16-lead SSOP package, offering a compact footprint for space-constrained applications. It is also available in tape and reel packaging, denoted by the TRPBF suffix, which is ideal for automated manufacturing processes. Linear Technology ensures high-quality and reliability standards, which makes the LT1397CGN#TRPBF a dependable choice for critical and demanding electronic systems.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess