EN
  • EN
  • DE

LT1413S8

Part No LT1413S8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single Supply, Dual Precision Op Amp | IC OPAMP GP 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.4V/μs
Gain Bandwidth Product 950kHz
Current - Input Bias 8nA
Voltage - Input Offset 110μV
Supply Current 350μA
Supply Voltage , Single/Dual (±) 2.85V ~ 36V, ±1.425V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1413
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1205649-LT1413S8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1413S8 CAD Model

Description

Introducing the LT1413S8 from Linear Technology

The LT1413S8 is a precision operational amplifier that delivers top-notch performance for a wide array of applications. Manufactured by Linear Technology, now part of Analog Devices, this op-amp stands out for its exceptional accuracy and stability, making it an ideal choice for high-end instrumentation, data acquisition systems, and any other application requiring precise signal amplification.

Key Features:

  • High Precision: With a focus on accuracy, the LT1413S8 offers a low input offset voltage and drift over temperature, ensuring reliable performance in critical applications.
  • Low Noise: The device boasts a low noise density, minimizing the impact of unwanted signals and thus enhancing the integrity of the output.
  • Wide Supply Range: This operational amplifier can operate across a wide range of power supplies, providing versatility in different circuit configurations.
  • Stable with Capacitive Loads: The LT1413S8 is designed to remain stable even when driving capacitive loads, a common challenge for many operational amplifiers.

Applications:

The LT1413S8 is a versatile component suitable for a variety of high-performance applications, including:

  • Test Equipment
  • Medical Instrumentation
  • Industrial Process Controls
  • Analog to Digital Converters
  • Buffer Amplifiers

Technical Specifications:

Some of the technical highlights of the LT1413S8 include:

  • Single or Dual Supply Operation
  • Output Swings to within 1.5V of Supplies
  • Input Offset Voltage: 50µV Max
  • Input Bias Current: 65nA Max
  • Slew Rate: 0.45V/µs Typ

The LT1413S8 comes in an 8-lead SO package, offering a compact solution that fits easily into space-constrained applications. Its robust design ensures that it can operate effectively under harsh conditions, making it a reliable choice for demanding environments.

For engineers and designers seeking an op-amp that delivers precision without compromise, the LT1413S8 from Linear Technology is an excellent option that combines performance, flexibility, and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess