EN
  • EN
  • DE

LT1425CS#PBF

Part No LT1425CS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK INV ISO 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Number of Outputs 1
Input Voltage MIN 2.8V
Voltage Input MAX 20V
Output Current 135mA (Switch)
Frequency - Switching 285kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 100°C (TJ)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 780441-LT1425CS#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1425CS#PBF CAD Model

Description

Product Overview: LT1425CS#PBF

The LT1425CS#PBF is a high-performance, isolated flyback controller from Linear Technology. This innovative component is designed to simplify the process of creating an isolated power supply without the need for an opto-isolator or third winding. It is a versatile solution for applications requiring isolated power delivery with a small footprint and high efficiency.

Key Features

  • Integrated 1.5A NPN Power Switch: This feature allows for robust power conversion and reduced external component count, leading to a more compact design and enhanced reliability.
  • Wide Input Voltage Range: The LT1425CS#PBF can operate with an input voltage range of 10V to 30V, making it suitable for various applications and ensuring compatibility with multiple power sources.
  • No Opto-Isolator Required: The device's innovative design eliminates the need for an opto-isolator, simplifying the design process and reducing the overall bill of materials.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 100kHz to 500kHz, allowing optimization for efficiency or for the use of smaller, less expensive magnetics.
  • Output Voltage Regulation: The LT1425CS#PBF ensures precise output voltage regulation, which is critical for sensitive electronic applications.
  • Over-Temperature Protection: Built-in thermal protection safeguards the device and the system from damage due to overheating.

Applications

The LT1425CS#PBF is ideal for a wide range of applications, including but not limited to:

  • Isolated Telecom Power Supplies
  • Medical Equipment
  • Industrial Controls
  • Isolated Data Acquisition Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1425CS#PBF is no exception. This product is manufactured to the highest standards, ensuring consistent performance and reliability. The device is available in a 16-pin narrow SOIC package, which is RoHS compliant and suitable for commercial-grade applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8305 $68.4915
6+ $18.7327 $112.3962
9+ $18.1473 $163.3257
12+ $17.5619 $210.7428
15+ $16.9765 $254.6475
20+ $15.2203 $304.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess