EN
  • EN
  • DE

DS3922EVKIT#

Part No DS3922EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION KIT / DS3922 Current Mirror Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Product Status Obsolete
Type Power Management
Function Current Mirror
Utilized IC / Part DS3922
Supplied Contents Board(s)
Base Product Number DS3922
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1348421-DS3922EVKIT#
Ultra Librarian 3D Model Ultra Librarian DS3922EVKIT# CAD Model

Description

Maxim Integrated DS3922EVKIT# Evaluation Kit

The DS3922EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and assessment of the DS3922 Optical Control and Power Management IC. This advanced evaluation kit enables engineers and developers to explore the features and performance of the DS3922 in a user-friendly environment, making it an essential tool for developing applications such as optical networking, automated calibration systems, and laser-based project systems.

The evaluation kit includes a fully assembled and tested evaluation board that integrates the DS3922 IC, providing access to all the necessary signals and connections. With this board, users can easily interface with the IC's I2C-compatible serial interface, allowing for straightforward communication and control. The kit also comes with a USB-to-I2C communication bridge that simplifies the connection to a PC for programming and monitoring purposes.

One of the critical features of the DS3922 is its ability to manage complex optical control loops with high precision. The evaluation kit showcases this capability, enabling users to experiment with the IC's various control loop configurations and settings. Additionally, the DS3922's integrated power management functions can be thoroughly tested using this kit, ensuring that the IC can deliver stable and efficient power to the optical modules.

The DS3922EVKIT# also includes comprehensive documentation, including a detailed user guide that walks users through the setup and operation of the evaluation board. The user guide provides valuable insights into the functionality of the DS3922 IC and offers examples and recommendations for its application in real-world scenarios.

For software support, Maxim Integrated provides an easy-to-use graphical user interface (GUI) that runs on Windows-based systems. This GUI enables users to manipulate the DS3922's settings in real-time, observe the effects, and make adjustments as necessary to optimize performance for their specific application needs.

In summary, the DS3922EVKIT# from Maxim Integrated is an indispensable tool for engineers looking to harness the power and flexibility of the DS3922 Optical Control and Power Management IC. With its user-friendly design, comprehensive documentation, and robust software support, this evaluation kit lays the groundwork for innovation and development in optical control applications.

You May Also Be Interested in

Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess