EN
  • EN
  • DE
  • IT

LT1431CS8#TRPBF

Part No LT1431CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.4%
Temperature Coefficient 30ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 119879-LT1431CS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1431CS8#TRPBF CAD Model

Description

Linear Technology's LT1431CS8#TRPBF Adjustable Precision Shunt Regulator

The LT1431CS8#TRPBF is a versatile adjustable precision shunt regulator designed by Linear Technology, a leader in the field of analog integrated circuits. With a reference voltage tolerance of ±0.4% at 25°C and ±0.8% over the full operating temperature range, this component offers outstanding accuracy for a wide array of applications. Its adjustable output voltage spans from Vref (2.5V) up to 36V, making it suitable for various power regulation tasks.

This shunt regulator comes in an 8-lead SOIC package, which is widely accepted in the industry for its compact footprint and ease of integration into a multitude of circuit designs. The LT1431CS8#TRPBF is characterized by its low dynamic output impedance of 0.22 ohms, ensuring stable voltage regulation even under changing load conditions. This feature, combined with its capability to source up to 100mA of sink current, makes it exceptionally reliable for maintaining consistent voltage levels.

The device is designed to be highly versatile, with the ability to operate as a replacement for zener diodes in many applications, offering superior temperature stability and lower voltage noise. It also features a trimmed bandgap reference, which allows for a very low, stable output voltage that is not significantly affected by variations in temperature.

For applications requiring precise voltage control, such as power supplies, digital calipers, battery chargers, and voltage monitoring systems, the LT1431CS8#TRPBF excels with its adjustable output and high accuracy. Its operating temperature range of -40°C to 85°C ensures reliable performance across a broad spectrum of environmental conditions.

Overall, the LT1431CS8#TRPBF shunt regulator from Linear Technology is a robust and precise component that provides designers with a reliable solution for adjustable voltage regulation needs. Its high accuracy, stability, and flexibility make it an ideal choice for a wide range of applications in the electronics industry.

You May Also Be Interested in

Panasonic
IC VREF SHUNT ADJ 2% 3SSIP
Lowest to $0.1513
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
Analog Devices Inc.
IC VREF SERIES 10V TO5
Lowest to $86.2316
National Semiconductor (TI)
VOLTAGE REFERENCE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3 / Shunt Voltage Reference IC Fixed 5V V ±1% 15 mA TO-92-3
Lowest to $2.4787
Analog Devices Inc.
IC VREF SERIES PREC 3V SOT-23-3 / Voltage Reference IC V SOT-23-3
Lowest to $3.1695
Analog Devices Inc.
IC VREF SERIES PREC 3V 8-SOIC / Voltage Reference IC V 8-SOIC
Lowest to $24.4607
Texas Instruments
IC VREF SERIES 0.4% SOT23-5
Lowest to $3.6010
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $36.1868

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2273 $51.1365
12+ $8.3917 $100.7004
19+ $8.1294 $154.4586
26+ $7.8672 $204.5472
33+ $7.6049 $250.9617
44+ $6.8182 $300.0008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess