EN
  • EN
  • DE

LT1460BIN8-5

Part No LT1460BIN8-5
Manufacturer Linear Technology
Description Micropower Precision Series Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205672-LT1460BIN8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1460BIN8-5 CAD Model

Description

Product Overview: LT1460BIN8-5 Precision Voltage Reference

The LT1460BIN8-5 is a high-precision voltage reference component from Linear Technology, renowned for its stability and accuracy. Designed to offer a fixed 5V output, this device is an ideal choice for precision data conversion in a wide range of applications, including industrial and medical instrumentation, as well as high-end consumer electronics.

Key Features

  • Output Voltage: The LT1460BIN8-5 provides a precise 5V reference voltage, which is crucial for the accuracy of analog-to-digital and digital-to-analog conversions.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy over a wide temperature range, ensuring reliable performance in varying environmental conditions.
  • Low Dropout Voltage: The device operates with a minimal voltage difference between the input and output, making it suitable for use in low-headroom applications.
  • Excellent Stability: Long-term stability is a hallmark of the LT1460BIN8-5, which is essential for applications requiring consistent performance over time.
  • Low Noise: The low output noise characteristic of this voltage reference ensures a clean, stable voltage, contributing to high-quality signal conversion.

Applications

  • Precision Data Systems
  • High-resolution Analog-to-Digital and Digital-to-Analog Converters
  • Medical Instruments
  • Industrial Controls
  • Automotive Electronics
  • Battery-powered Devices

Package and Reliability

The LT1460BIN8-5 is offered in an 8-pin N package, which is compact and suitable for space-constrained applications. Linear Technology's commitment to high-quality manufacturing ensures that this voltage reference component is reliable and performs consistently to specifications.

With its combination of accuracy, stability, and low power consumption, the LT1460BIN8-5 from Linear Technology is an excellent choice for designers looking to enhance the precision of their electronic systems. Its robust design and versatile features make it adaptable to a broad spectrum of applications, from sensitive medical devices to rugged industrial machinery.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2525 $66.2625
11+ $10.8732 $119.6052
17+ $10.5336 $179.0712
23+ $10.1940 $234.4620
30+ $9.8545 $295.6350
40+ $8.8346 $353.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess