EN
  • EN
  • DE

LTC1551LCS8

Part No LTC1551LCS8
Manufacturer Linear Technology
Description Low Noise, Switched Capacitor Regulated Voltage Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207717-LTC1551LCS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1551LCS8 CAD Model

Description

The LTC1551LCS8 is a high-performance regulated charge pump designed and manufactured by Linear Technology. This robust component is engineered to provide a stable and reliable negative voltage output from a positive input voltage, making it an ideal solution for a wide range of electronic applications where inverted power supplies are required.

Key Features

  • Output Voltage: The LTC1551LCS8 is capable of generating a regulated -5V output from a positive input voltage ranging from 4.5V to 5.5V, ensuring a consistent performance across various input conditions.
  • High Efficiency: This charge pump utilizes a switched-capacitor voltage inverter design to achieve high conversion efficiency, minimizing power loss and heat generation.
  • Low Noise Operation: It features low output ripple and noise due to its regulated output, making it suitable for noise-sensitive applications such as precision analog circuits and audio electronics.
  • Compact Size: Housed in an 8-lead SOIC package, the LTC1551LCS8 occupies minimal board space, which is beneficial for space-constrained designs.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, thereby enhancing its reliability and longevity.

Applications

The LTC1551LCS8 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Instrumentation
  • Cellular Phones
  • Operational Amplifier Power Supplies
  • Handheld Computers
  • GAAS FET Bias Supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1551LCS8 is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from Linear Technology's products. Customers can trust in the reliability and performance of the LTC1551LCS8 when incorporated into their electronic designs.

Overall, the LTC1551LCS8 from Linear Technology represents a practical and efficient solution for generating a regulated negative voltage, providing designers with a reliable and space-efficient power management option.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess