Linear Technology LT1460BIS8-10 Precision Voltage Reference
The LT1460BIS8-10 is a high-precision voltage reference component manufactured by Linear Technology, which is renowned for its stable and reliable performance in various electronic applications. This device offers a fixed 10V output with an impressive level of accuracy and stability, making it an ideal choice for precision data converters, battery-powered equipment, and industrial control systems.
Key Features:
- Output Voltage: The LT1460BIS8-10 provides a fixed 10V output, which is crucial for systems requiring a stable reference voltage.
- High Accuracy: With a tight initial accuracy, this component ensures precise voltage regulation for sensitive electronic circuits.
- Low Temperature Coefficient: The device features a low temperature coefficient, minimizing the impact of temperature variations on the voltage output.
- Long-Term Stability: Designed for long-term reliability, the LT1460BIS8-10 exhibits excellent stability over time, making it suitable for critical applications.
- Low Dropout Voltage: The component operates efficiently with a low dropout voltage, which enhances its versatility in different power supply configurations.
- Package: It comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.
Applications:
The LT1460BIS8-10's robustness and precision make it a popular choice for a wide range of applications, including:
- Precision data acquisition systems
- Battery-powered devices
- Industrial and automotive control systems
- Portable instrumentation
- Medical devices
Performance and Quality:
Linear Technology's commitment to quality ensures that the LT1460BIS8-10 voltage reference meets stringent performance criteria. Each device is rigorously tested to guarantee that it performs to specifications under varying conditions. The use of advanced technology in its design allows for a combination of low noise and high ripple rejection, which contributes to the overall system performance and reliability.
With the LT1460BIS8-10, designers can confidently implement a precision voltage reference into their circuits, knowing it will provide consistent performance and contribute to the longevity and accuracy of their electronic systems.