EN
  • EN
  • DE

LT1460DCS8-10

Part No LT1460DCS8-10
Manufacturer Linear Technology
Description Micropower Precision Series Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205680-LT1460DCS8-10
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1460DCS8-10 CAD Model

Description

Product Overview: LT1460DCS8-10

The LT1460DCS8-10 is a precision voltage reference component from Linear Technology, designed to offer a stable and accurate reference voltage for various applications. This device is part of Linear Technology's LT1460 series, known for their low noise and low drift characteristics, making them suitable for high-performance analog and digital circuits.

Key Features

  • Precision Reference Voltage: The LT1460DCS8-10 provides a fixed 10V output, which is ideal for systems that require a stable voltage reference.
  • Low Drift: With a typical temperature drift of only 10ppm/°C, this component ensures a consistent performance over a wide temperature range.
  • Low Noise: The device exhibits low output noise, making it suitable for sensitive applications such as precision data converters and measurement systems.
  • Long-Term Stability: Designed for reliability, the LT1460DCS8-10 offers excellent long-term stability, ensuring that the voltage reference does not significantly change over time.
  • Wide Operating Range: It operates over a wide supply voltage range, accommodating various system designs and requirements.
  • Compact Package: The device comes in a small 8-lead SOIC package, allowing for efficient use of board space in compact electronic designs.

Applications

The LT1460DCS8-10 is versatile and can be used in a broad array of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital and digital-to-analog converters
  • Industrial instrumentation
  • Automotive electronics
  • Battery-powered devices
  • Medical equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1460DCS8-10 is no exception. It is manufactured to high standards, ensuring that each component delivers consistent performance. The device's reliability and precision make it a preferred choice for engineers and designers looking to enhance the accuracy and stability of their electronic systems.

With its combination of features, the LT1460DCS8-10 is an excellent choice for applications that demand a high-quality, stable, and precise voltage reference.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7480 $53.9840
19+ $5.5369 $105.2011
28+ $5.3638 $150.1864
39+ $5.1908 $202.4412
50+ $5.0178 $250.8900
67+ $4.4987 $301.4129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 339 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess